O-Z/Gedney Rigid/EMT Conduit Pull Box End Fitting PBW-125

Description
2-3/8 INCH UL 514B APPROVAL 2-7/8 INCH DIAMETER 1-1/4 INCH TRADE SIZE WEATHERPROOF 2 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, SET SCREW, SEALING RING, TYPE A INSULATING BUSHING PBW MODEL
Datasheet
Description
2-3/8 INCH UL 514B APPROVAL 2-7/8 INCH DIAMETER 1-1/4 INCH TRADE SIZE WEATHERPROOF 2 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, SET SCREW, SEALING RING, TYPE A INSULATING BUSHING PBW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Pull Box End Fitting - PBW-125 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Pull Box End Fitting
PBW-125
Rigid/EMT Conduit Pull Box End Fitting PBW-125
2-3/8 INCH UL 514B APPROVAL 2-7/8 INCH DIAMETER 1-1/4 INCH TRADE SIZE WEATHERPROOF 2 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, SET SCREW, SEALING RING, TYPE A INSULATING BUSHING PBW MODEL
  • 2-3/8 INCH
  • UL 514B APPROVAL
  • 2-7/8 INCH DIAMETER
  • 1-1/4 INCH TRADE SIZE
  • WEATHERPROOF
  • 2 INCH SLEEVE TRADE SIZE
  • INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, SET SCREW, SEALING RING, TYPE A INSULATING BUSHING
  • PBW MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number PBW-125
Product Name Rigid/EMT Conduit Pull Box End Fitting
Fitting Type Pullbox
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 623906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.3543 inch (9 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details