STEEL MATERIAL
1-7/16 INCH DIA X 1-3/4 INCH L SIZE
3/4 INCH SMALL END TRADE SIZE
1 INCH LARGE END TRADE SIZE
UL 514B/886, CSA C22.2 APPROVAL
CLASS I DIV 1 2 GROUP A B C D, CLASS I ZONE 1 2 GROUP IIA IIB IIC, CLASS II DIV 1 2 GROUP E F G, CLASS II ENCLOSURE
CONSTRUCTIONAL FEATURE DUST IGNITIONPROOF, EXPLOSIONPROOF
HUB LENGTH 11/16 INCH
FINISH ZINC ELECTROPLATED
APPLICABLE STANDARD NEC 500 TO 503/505
ME-S MODEL
O-Z/Gedney
Done
Datasheet
Description
STEEL MATERIAL
1-7/16 INCH DIA X 1-3/4 INCH L SIZE
3/4 INCH SMALL END TRADE SIZE
1 INCH LARGE END TRADE SIZE
UL 514B/886, CSA C22.2 APPROVAL
CLASS I DIV 1 2 GROUP A B C D, CLASS I ZONE 1 2 GROUP IIA IIB IIC, CLASS II DIV 1 2 GROUP E F G, CLASS II ENCLOSURE
CONSTRUCTIONAL FEATURE DUST IGNITIONPROOF, EXPLOSIONPROOF
HUB LENGTH 11/16 INCH
FINISH ZINC ELECTROPLATED
APPLICABLE STANDARD NEC 500 TO 503/505
ME-S MODEL
STEEL MATERIAL
1-7/16 INCH DIA X 1-3/4 INCH L SIZE
3/4 INCH SMALL END TRADE SIZE
1 INCH LARGE END TRADE SIZE
UL 514B/886, CSA C22.2 APPROVAL
CLASS I DIV 1 2 GROUP A B C D, CLASS I ZONE 1 2 GROUP IIA IIB IIC, CLASS II DIV 1 2 GROUP E F G, CLASS II ENCLOSURE
CONSTRUCTIONAL FEATURE DUST IGNITIONPROOF, EXPLOSIONPROOF
HUB LENGTH 11/16 INCH
FINISH ZINC ELECTROPLATED
APPLICABLE STANDARD NEC 500 TO 503/505
ME-S MODEL
STEEL MATERIAL
1-7/16 INCH DIA X 1-3/4 INCH L SIZE
3/4 INCH SMALL END TRADE SIZE
1 INCH LARGE END TRADE SIZE
UL 514B/886, CSA C22.2 APPROVAL
CLASS I DIV 1 2 GROUP A B C D, CLASS I ZONE 1 2 GROUP IIA IIB IIC, CLASS II DIV 1 2 GROUP E F G, CLASS II ENCLOSURE