O-Z/Gedney Datasheets for Sealing Glands

Sealing glands are fittings that allow tubes, process pipes, cable or any single element assembly to be sealed in pressure / vacuum applications by use of a compression seal.
Sealing Glands: Learn more

Product Name Notes
ALKYD ENAMEL COATED MALLEABLE/DUCTILE IRON MATERIAL 0.84 INCH (CONDUIT/STEEL PIPE), 0.875 INCH (COPPER TUBE) OUTER DIAMETER 1/2 INCH (CONDUIT/STEEL PIPE), 3/4 INCH (COPPER TUBE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 3-3/4...
ALKYD ENAMEL COATED MALLEABLE/DUCTILE IRON MATERIAL 1.05 INCH (CONDUIT/STEEL PIPE), 1.125 INCH (COPPER TUBE) OUTER DIAMETER 3/4 INCH (CONDUIT/STEEL PIPE), 1 INCH (COPPER TUBE) TRADE SIZE WATERTIGHT 3-3/4 TO 14...
ALKYD ENAMEL COATED MALLEABLE/DUCTILE IRON MATERIAL 1.05 INCH (CONDUIT/STEEL PIPE), 1.125 INCH (COPPER TUBE) OUTER DIAMETER 3/4 INCH (CONDUIT/STEEL PIPE), 1 INCH (COPPER TUBE) TRADE SIZE WATERTIGHT 7-1/2 TO 16...
ALKYD ENAMEL COATED MALLEABLE/DUCTILE IRON MATERIAL 1.315 INCH (CONDUIT/STEEL PIPE), 1.375 INCH (COPPER TUBE) OUTER DIAMETER 1 INCH (CONDUIT/STEEL PIPE), 1-1/4 INCH (COPPER TUBE) TRADE SIZE WATERTIGHT 3-3/4 TO 14...
ALKYD ENAMEL COATED MALLEABLE/DUCTILE IRON MATERIAL 1.315 INCH (CONDUIT/STEEL PIPE), 1.375 INCH (COPPER TUBE) OUTER DIAMETER 1 INCH (CONDUIT/STEEL PIPE), 1-1/4 INCH (COPPER TUBE) TRADE SIZE WATERTIGHT 7-1/2 TO 16...
ALKYD ENAMEL COATED MALLEABLE/DUCTILE IRON MATERIAL 1.9 INCH (CONDUIT/STEEL PIPE), 1.875 INCH (COPPER TUBE) OUTER DIAMETER 1-1/2 INCH (CONDUIT/STEEL PIPE), 1-3/4 INCH (COPPER TUBE) TRADE SIZE WATERTIGHT 4-3/16 TO 14...
ALKYD ENAMEL COATED MALLEABLE/DUCTILE IRON MATERIAL 1.9 INCH (CONDUIT/STEEL PIPE), 1.875 INCH (COPPER TUBE) OUTER DIAMETER 1-1/2 INCH (CONDUIT/STEEL PIPE), 1-3/4 INCH (COPPER TUBE) TRADE SIZE WATERTIGHT 8-3/8 TO 16...
ALKYD ENAMEL COATED MALLEABLE/DUCTILE IRON MATERIAL 4.5 INCH (CONDUIT/STEEL PIPE) OUTER DIAMETER 4 INCH (CONDUIT/STEEL PIPE) TRADE SIZE WATERTIGHT 4-5/8 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 4...
ALKYD ENAMEL COATED MALLEABLE/DUCTILE IRON MATERIAL 4.5 INCH (CONDUIT/STEEL PIPE) OUTER DIAMETER 4 INCH (CONDUIT/STEEL PIPE) TRADE SIZE WATERTIGHT 9-1/4 TO 16 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 4...
CAST IRON (BODY), PVC COATED STEEL (PRESSURE RING), NEOPRENE (GROMMET) MATERIAL 4.8 INCH (CAST IRON PIPE) OUTER DIAMETER 4 INCH (CAST IRON PIPE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 10 TO...
CAST IRON (BODY), PVC COATED STEEL (PRESSURE RING), NEOPRENE (GROMMET) MATERIAL 5.563 INCH (CONDUIT/STEEL PIPE) OUTER DIAMETER 5 INCH (CONDUIT/STEEL PIPE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 10 TO 16 INCH...
CAST IRON (BODY), PVC COATED STEEL (PRESSURE RING), NEOPRENE (GROMMET) MATERIAL 5.563 INCH (CONDUIT/STEEL PIPE) OUTER DIAMETER 5 INCH (CONDUIT/STEEL PIPE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 5 TO 14 INCH...
CAST IRON (BODY), PVC COATED STEEL (PRESSURE RING), NEOPRENE (GROMMET) MATERIAL 6 INCH (CONDUIT/STEEL PIPE) OUTER DIAMETER WATERTIGHT, CORROSION RESISTANT 10 TO 16 INCH WALL THICKNESS NUMBER OF CLAMP SCREW...
CAST IRON (BODY), PVC COATED STEEL (PRESSURE RING), NEOPRENE (GROMMET) MATERIAL 6.625 INCH (CONDUIT/STEEL PIPE) OUTER DIAMETER 6 INCH (CONDUIT/STEEL PIPE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 10 TO 16 INCH...
CAST IRON (BODY), PVC COATED STEEL (PRESSURE RING), NEOPRENE (GROMMET) MATERIAL 6.625 INCH (CONDUIT/STEEL PIPE) OUTER DIAMETER 6 INCH (CONDUIT/STEEL PIPE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 5 TO 14 INCH...
CAST IRON BODY, PHENOLIC PRESSURE RING MATERIAL WATER TIGHT 5 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 6 FSCS MODEL
CAST IRON BODY, PVC COATED STEEL PRESSURE RING, NEOPRENE GROMMET MATERIAL 4.8 INCH (CAST IRON PIPE) OUTER DIAMETER 4 INCH (CAST IRON PIPE) TRADE SIZE WATER TIGHT 5 TO 14...
CAST IRON BODY, PVC COATED STEEL PRESSURE RING, NEOPRENE GROMMET MATERIAL 5 INCH (CONDUIT/STEEL PIPE/CAST IRON PIPE) OUTER DIAMETER 4-1/2 INCH (CONDUIT/STEEL PIPE), 4 INCH (CAST IRON PIPE) TRADE SIZE...
CAST IRON BODY, PVC COATED STEEL PRESSURE RING, NEOPRENE GROMMET MATERIAL 5.25 INCH (CONDUIT/STEEL PIPE) OUTER DIAMETER WATER TIGHT 10 TO 16 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 6...
CAST IRON BODY, PVC COATED STEEL PRESSURE RING, NEOPRENE GROMMET MATERIAL 5.25 INCH (CONDUIT/STEEL PIPE) OUTER DIAMETER WATER TIGHT 5 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 6...
CAST IRON BODY, PVC COATED STEEL PRESSURE RING, NEOPRENE GROMMET MATERIAL 6 INCH (CONDUIT/STEEL PIPE) OUTER DIAMETER WATER TIGHT 5 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 6...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 0.5 INCH (COPPER TUBE) OUTER DIAMETER 3/8 INCH (COPPER TUBE) TRADE SIZE WATER TIGHT 3-3/4 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 0.5 INCH (COPPER TUBE) OUTER DIAMETER 3/8 INCH (COPPER TUBE) TRADE SIZE WATER TIGHT 7-1/2 TO 16 INCH WALL THICKNESS NUMBER OF CLAMP SCREW...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 0.84 INCH (CONDUIT/STEEL PIPE), 0.875 INCH (COPPER TUBE) OUTER DIAMETER 1/2 INCH (CONDUIT/STEEL PIPE), 3/4 INCH (COPPER TUBE) TRADE SIZE WATER TIGHT 3-3/4 TO...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 0.84 INCH (CONDUIT/STEEL PIPE), 0.875 INCH (COPPER TUBE) OUTER DIAMETER 1/2 INCH (CONDUIT/STEEL PIPE), 3/4 INCH (COPPER TUBE) TRADE SIZE WATER TIGHT 7-1/2 TO...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 0.84 INCH (CONDUIT/STEEL PIPE), 0.875 INCH (COPPER TUBE) OUTER DIAMETER 1/2 INCH (CONDUIT/STEEL PIPE), 3/4 INCH (COPPER TUBE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 7-1/2...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 1.05 INCH (CONDUIT/STEEL PIPE), 1.125 INCH (COPPER TUBE) OUTER DIAMETER 3/4 INCH (CONDUIT/STEEL PIPE), 1 INCH (COPPER TUBE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 3-3/4...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 1.05 INCH (CONDUIT/STEEL PIPE), 1.125 INCH (COPPER TUBE) OUTER DIAMETER 3/4 INCH (CONDUIT/STEEL PIPE), 1 INCH (COPPER TUBE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 7-1/2...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 1.315 INCH (CONDUIT/STEEL PIPE), 1.375 INCH (COPPER TUBE) OUTER DIAMETER 1 INCH (CONDUIT/STEEL PIPE), 1-1/4 INCH (COPPER TUBE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 3-3/4...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 1.315 INCH (CONDUIT/STEEL PIPE), 1.375 INCH (COPPER TUBE) OUTER DIAMETER 1 INCH (CONDUIT/STEEL PIPE), 1-1/4 INCH (COPPER TUBE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 7-1/2...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 1.66 INCH (CONDUIT/STEEL PIPE), 1.625 INCH (COPPER TUBE) OUTER DIAMETER 1-1/4 INCH (CONDUIT/STEEL PIPE), 1 1/2 INCH (COPPER TUBE) TRADE SIZE WATER TIGHT 4-3/16...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 1.66 INCH (CONDUIT/STEEL PIPE), 1.625 INCH (COPPER TUBE) OUTER DIAMETER 1-1/4 INCH (CONDUIT/STEEL PIPE), 1 1/2 INCH (COPPER TUBE) TRADE SIZE WATER TIGHT 8-3/8...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 1.66 INCH (CONDUIT/STEEL PIPE), 1.625 INCH (COPPER TUBE) OUTER DIAMETER 1-1/4 INCH (CONDUIT/STEEL PIPE), 1-1/2 INCH (COPPER TUBE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 4-3/16...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 1.66 INCH (CONDUIT/STEEL PIPE), 1.625 INCH (COPPER TUBE) OUTER DIAMETER 1-1/4 INCH (CONDUIT/STEEL PIPE), 1-1/2 INCH (COPPER TUBE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 8-3/8...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 1.9 INCH (CONDUIT/STEEL PIPE), 1.875 INCH (COPPER TUBE) OUTER DIAMETER 1-1/2 INCH (CONDUIT/STEEL PIPE), 1-3/4 INCH (COPPER TUBE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 4-3/16...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 1.9 INCH (CONDUIT/STEEL PIPE), 1.875 INCH (COPPER TUBE) OUTER DIAMETER 1-1/2 INCH (CONDUIT/STEEL PIPE), 1-3/4 INCH (COPPER TUBE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 8-3/8...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 2 INCH (CONDUIT/STEEL PIPE), 2.125 INCH (COPPER TUBE) OUTER DIAMETER 1-1/2 INCH (CONDUIT/STEEL PIPE), 2 INCH (COPPER TUBE) TRADE SIZE WATER TIGHT 4-3/16 TO...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 2 INCH (CONDUIT/STEEL PIPE), 2.125 INCH (COPPER TUBE) OUTER DIAMETER 1-1/2 INCH (CONDUIT/STEEL PIPE), 2 INCH (COPPER TUBE) TRADE SIZE WATER TIGHT 8-3/8 TO...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 2 INCH (CONDUIT/STEEL PIPE), 2.125 INCH (COPPER TUBE) OUTER DIAMETER 2 INCH (COPPER TUBE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 4-3/16 TO 14 INCH WALL...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 2 INCH (CONDUIT/STEEL PIPE), 2.125 INCH (COPPER TUBE) OUTER DIAMETER 2 INCH (COPPER TUBE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 8-3/8 TO 16 INCH WALL...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 2.375 INCH (CONDUIT/STEEL PIPE/COPPER TUBE), 2.5 INCH (CAST IRON PIPE) OUTER DIAMETER 2 INCH (CONDUIT/CAST IRON PIPE/STEEL PIPE), 2 1/4 INCH (COPPER TUBE) TRADE...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 2.375 INCH (CONDUIT/STEEL PIPE/COPPER TUBE), 2.5 INCH (CAST IRON PIPE) OUTER DIAMETER 2 INCH (CONDUIT/STEEL PIPE/CAST IRON PIPE), 2-1/4 INCH (COPPER TUBE) TRADE SIZE...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 2.625 INCH (CAST IRON PIPE/COPPER TUBE) OUTER DIAMETER 2 INCH (CAST IRON PIPE), 2 1/2 INCH (COPPER TUBE) TRADE SIZE WATER TIGHT 4-3/8 TO...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 2.625 INCH (CAST IRON PIPE/COPPER TUBE) OUTER DIAMETER 2 INCH (CAST IRON PIPE), 2 1/2 INCH (COPPER TUBE) TRADE SIZE WATER TIGHT 8-3/4 TO...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 2.625 INCH (CAST IRON PIPE/COPPER TUBE) OUTER DIAMETER 2 INCH (CAST IRON PIPE), 2-1/2 INCH (COPPER TUBE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 8-3/4 TO...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 2.875 INCH (CONDUIT/STEEL PIPE), 2.75 INCH (CAST IRON PIPE) OUTER DIAMETER 2-1/2 INCH (CONDUIT/STEEL PIPE), 2 INCH (CAST IRON PIPE) TRADE SIZE WATER TIGHT...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 2.875 INCH (CONDUIT/STEEL PIPE), 2.75 INCH (CAST IRON PIPE) OUTER DIAMETER 2-1/2 INCH (CONDUIT/STEEL PIPE), 2 INCH (CAST IRON PIPE) TRADE SIZE WATERTIGHT, CORROSION...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 3 INCH (CONDUIT/STEEL PIPE) OUTER DIAMETER 2-1/2 INCH (CONDUIT/STEEL PIPE) TRADE SIZE WATER TIGHT 4-3/8 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 3 INCH (CONDUIT/STEEL PIPE) OUTER DIAMETER 2-1/2 INCH (CONDUIT/STEEL PIPE) TRADE SIZE WATER TIGHT 8-3/4 TO 16 INCH WALL THICKNESS NUMBER OF CLAMP SCREW...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 3 INCH (CONDUIT/STEEL PIPE) OUTER DIAMETER WATER TIGHT 8-3/4 TO 16 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 4 WSK MODEL
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 3.5 INCH (CONDUIT/STEEL PIPE) OUTER DIAMETER 3 INCH (CONDUIT/STEEL PIPE) TRADE SIZE WATER TIGHT 4-3/8 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 3.5 INCH (CONDUIT/STEEL PIPE) OUTER DIAMETER 3 INCH (CONDUIT/STEEL PIPE) TRADE SIZE WATER TIGHT 8-3/4 TO 16 INCH WALL THICKNESS NUMBER OF CLAMP SCREW...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 3.5 INCH (CONDUIT/STEEL PIPE) OUTER DIAMETER 3 INCH (CONDUIT/STEEL PIPE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 4-3/8 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 3.5 INCH (CONDUIT/STEEL PIPE) OUTER DIAMETER 3 INCH (CONDUIT/STEEL PIPE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 8-3/4 TO 16 INCH WALL THICKNESS NUMBER OF CLAMP...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 3.66 INCH (CAST IRON PIPE) OUTER DIAMETER 3 INCH (CAST IRON PIPE) TRADE SIZE WATER TIGHT 4-5/8 TO 14 INCH WALL THICKNESS NUMBER OF...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 3.66 INCH (CAST IRON PIPE) OUTER DIAMETER 3 INCH (CAST IRON PIPE) TRADE SIZE WATER TIGHT 9-1/4 TO 16 INCH WALL THICKNESS NUMBER OF...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 3.66 INCH (CAST IRON PIPE) OUTER DIAMETER 3 INCH (CAST IRON PIPE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 9-1/4 TO 16 INCH WALL THICKNESS NUMBER...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 3.8 INCH (CAST IRON PIPE) OUTER DIAMETER 3 INCH (CAST IRON PIPE) TRADE SIZE WATER TIGHT 4-5/8 TO 14 INCH WALL THICKNESS NUMBER OF...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 3.8 INCH (CAST IRON PIPE) OUTER DIAMETER 3 INCH (CAST IRON PIPE) TRADE SIZE WATER TIGHT 9-1/4 TO 16 INCH WALL THICKNESS NUMBER OF...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 4 INCH (CONDUIT/STEEL PIPE), 3.96 INCH (CAST IRON PIPE) OUTER DIAMETER 3-1/2 INCH (CONDUIT/STEEL PIPE), 3 INCH (CAST IRON PIPE) TRADE SIZE WATER TIGHT...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 4 INCH (CONDUIT/STEEL PIPE), 3.96 INCH (CAST IRON PIPE) OUTER DIAMETER 3-1/2 INCH (CONDUIT/STEEL PIPE), 3 INCH (CAST IRON PIPE) TRADE SIZE WATERTIGHT, CORROSION...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 4.5 INCH (CONDUIT/STEEL PIPE) OUTER DIAMETER 4 INCH (CONDUIT/STEEL PIPE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 4-5/8 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 4.5 INCH (CONDUIT/STEEL PIPE) OUTER DIAMETER 4 INCH (CONDUIT/STEEL PIPE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 9-1/4 TO 16 INCH WALL THICKNESS NUMBER OF CLAMP...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 4.8 INCH (CAST IRON PIPE) OUTER DIAMETER 4 INCH (CAST IRON PIPE) TRADE SIZE WATER TIGHT 10 TO 16 INCH WALL THICKNESS NUMBER OF...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 4.8 INCH (CAST IRON PIPE) OUTER DIAMETER 4 INCH (CAST IRON PIPE) TRADE SIZE WATER TIGHT 5 TO 14 INCH WALL THICKNESS NUMBER OF...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 5 INCH (CONDUIT/STEEL PIPE/CAST IRON PIPE) OUTER DIAMETER 4-1/2 INCH (CONDUIT/STEEL PIPE), 4 INCH (CAST IRON PIPE) TRADE SIZE WATER TIGHT 10 TO 16...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 5 INCH (CONDUIT/STEEL PIPE/CAST IRON PIPE) OUTER DIAMETER 4-1/2 INCH (CONDUIT/STEEL PIPE), 4 INCH (CAST IRON PIPE) TRADE SIZE WATER TIGHT 5 TO 14...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 5.25 INCH (CONDUIT/STEEL PIPE) OUTER DIAMETER 4-1/2 INCH (CONDUIT/STEEL PIPE) TRADE SIZE WATER TIGHT 10 TO 16 INCH WALL THICKNESS NUMBER OF CLAMP SCREW...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 5.25 INCH (CONDUIT/STEEL PIPE) OUTER DIAMETER 4-1/2 INCH (CONDUIT/STEEL PIPE) TRADE SIZE WATER TIGHT 5 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 5.563 INCH (CONDUIT/STEEL PIPE) OUTER DIAMETER 5 INCH (CONDUIT/STEEL PIPE) TRADE SIZE WATER TIGHT 10 TO 16 INCH WALL THICKNESS NUMBER OF CLAMP SCREW...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 5.563 INCH (CONDUIT/STEEL PIPE) OUTER DIAMETER 5 INCH (CONDUIT/STEEL PIPE) TRADE SIZE WATER TIGHT 5 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 6 INCH (CONDUIT/STEEL PIPE) OUTER DIAMETER 5 INCH (CONDUIT/STEEL PIPE) TRADE SIZE WATER TIGHT 10 TO 16 INCH WALL THICKNESS NUMBER OF CLAMP SCREW...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 6 INCH (CONDUIT/STEEL PIPE) OUTER DIAMETER 5 INCH (CONDUIT/STEEL PIPE) TRADE SIZE WATER TIGHT 5 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 6.625 INCH (CONDUIT/STEEL PIPE) OUTER DIAMETER 6 INCH (CONDUIT/STEEL PIPE) TRADE SIZE WATER TIGHT 10 TO 16 INCH WALL THICKNESS NUMBER OF CLAMP SCREW...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 6.625 INCH (CONDUIT/STEEL PIPE) OUTER DIAMETER 6 INCH (CONDUIT/STEEL PIPE) TRADE SIZE WATER TIGHT 5 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW...
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL WATER TIGHT 10 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 6 WSCS MODEL
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL WATER TIGHT 3-3/4 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 2 FSCS MODEL
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL WATER TIGHT 4-3/16 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 3 FSCS MODEL
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL WATER TIGHT 4-3/8 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 4 FSCS MODEL
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL WATER TIGHT 4-5/8 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 4 FSCS MODEL
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL WATER TIGHT 5 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 6 FSCS MODEL
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL WATER TIGHT 7-1/2 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 2 WSCS MODEL
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL WATER TIGHT 8-3/8 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 3 WSCS MODEL
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL WATER TIGHT 9-1/4 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 4 WSCS MODEL
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL WATERTIGHT, CORROSION RESISTANT 8-3/8 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 3 WSCS MODEL
EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL WATERTIGHT, CORROSION RESISTANT 9-1/4 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 4 WSCS MODEL