O-Z/Gedney Rigid/EMT Conduit Nipple ON-75

Description
OFFSET, THREADED MALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-5/8 INCH RIGID CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 ON MODEL
Datasheet
Description
OFFSET, THREADED MALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-5/8 INCH RIGID CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 ON MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - ON-75 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Nipple
ON-75
Rigid/EMT Conduit Nipple ON-75
OFFSET, THREADED MALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-5/8 INCH RIGID CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 ON MODEL
  • OFFSET, THREADED MALE TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 1-5/8 INCH
  • RIGID CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 3/4 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • ON MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number ON-75
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 606024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Dome cover
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details