O-Z/Gedney Explosionproof Conduit Elbow LBY-100

Description
CAPPED, SHORT TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED, CHROMATE, EPOXY POWDER COATED FINISH FEMALE, FEMALE CONNECTION TYPE UL 514B, UL 886, CSA C22.2 APPROVAL 1 INCH TRADE SIZE 90 DEG BEND ANGLE APPLICATION PROVIDE A 90 DEG CHANGE IN DIRECTION IN HAZARDOUS AND ORDINARY LOCATION WHERE ACCESSIBILITY IS NEEDED FOR PULLING CONDUCTOR LBY MODEL
Datasheet
Description
CAPPED, SHORT TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED, CHROMATE, EPOXY POWDER COATED FINISH FEMALE, FEMALE CONNECTION TYPE UL 514B, UL 886, CSA C22.2 APPROVAL 1 INCH TRADE SIZE 90 DEG BEND ANGLE APPLICATION PROVIDE A 90 DEG CHANGE IN DIRECTION IN HAZARDOUS AND ORDINARY LOCATION WHERE ACCESSIBILITY IS NEEDED FOR PULLING CONDUCTOR LBY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow - LBY-100 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Conduit Elbow
LBY-100
Explosionproof Conduit Elbow LBY-100
CAPPED, SHORT TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED, CHROMATE, EPOXY POWDER COATED FINISH FEMALE, FEMALE CONNECTION TYPE UL 514B, UL 886, CSA C22.2 APPROVAL 1 INCH TRADE SIZE 90 DEG BEND ANGLE APPLICATION PROVIDE A 90 DEG CHANGE IN DIRECTION IN HAZARDOUS AND ORDINARY LOCATION WHERE ACCESSIBILITY IS NEEDED FOR PULLING CONDUCTOR LBY MODEL
  • CAPPED, SHORT TYPE
  • MALLEABLE IRON MATERIAL
  • ZINC ELECTROPLATED, CHROMATE, EPOXY POWDER COATED FINISH
  • FEMALE, FEMALE CONNECTION TYPE
  • UL 514B, UL 886, CSA C22.2 APPROVAL
  • 1 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
  • APPLICATION PROVIDE A 90 DEG CHANGE IN DIRECTION IN HAZARDOUS AND ORDINARY LOCATION WHERE ACCESSIBILITY IS NEEDED FOR PULLING CONDUCTOR
  • LBY MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number LBY-100
Product Name Explosionproof Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 7639217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Recessed cover
Size 0.7874 to 0.9843 inch (20 to 25 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details