O-Z/Gedney Rigid/EMT Conduit Cabinet Compound Bushing HRK-400

Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL RIGID CONDUIT, RUBBER/PLASTIC INSULATED CABLE USED ON (1) 3 INCH/(2) 1.58 INCH/(3) 1.52 INCH/(4) 1.27 INCH WIRE SIZE CSA APPROVAL 5-1/2 INCH DIAMETER 4 INCH CONDUIT SIZE ZINC PLATED LOCKNUT HRK MODEL
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL RIGID CONDUIT, RUBBER/PLASTIC INSULATED CABLE USED ON (1) 3 INCH/(2) 1.58 INCH/(3) 1.52 INCH/(4) 1.27 INCH WIRE SIZE CSA APPROVAL 5-1/2 INCH DIAMETER 4 INCH CONDUIT SIZE ZINC PLATED LOCKNUT HRK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Cabinet Compound Bushing - HRK-400 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Cabinet Compound Bushing
HRK-400
Rigid/EMT Conduit Cabinet Compound Bushing HRK-400
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL RIGID CONDUIT, RUBBER/PLASTIC INSULATED CABLE USED ON (1) 3 INCH/(2) 1.58 INCH/(3) 1.52 INCH/(4) 1.27 INCH WIRE SIZE CSA APPROVAL 5-1/2 INCH DIAMETER 4 INCH CONDUIT SIZE ZINC PLATED LOCKNUT HRK MODEL
  • HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL
  • RIGID CONDUIT, RUBBER/PLASTIC INSULATED CABLE USED ON
  • (1) 3 INCH/(2) 1.58 INCH/(3) 1.52 INCH/(4) 1.27 INCH WIRE SIZE
  • CSA APPROVAL
  • 5-1/2 INCH DIAMETER
  • 4 INCH CONDUIT SIZE
  • ZINC PLATED LOCKNUT
  • HRK MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number HRK-400
Product Name Rigid/EMT Conduit Cabinet Compound Bushing
Fitting Type Rigid/EMT Conduit Cabinet Compound Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details