O-Z/Gedney Rigid/EMT Conduit Bushing RB-200

Description
BRONZE MATERIAL 7/8 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 2-3/4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 2 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE INSTALLATION THREADED FEMALE RB MODEL
Datasheet
Description
BRONZE MATERIAL 7/8 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 2-3/4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 2 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE INSTALLATION THREADED FEMALE RB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - RB-200 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Bushing
RB-200
Rigid/EMT Conduit Bushing RB-200
BRONZE MATERIAL 7/8 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 2-3/4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 2 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE INSTALLATION THREADED FEMALE RB MODEL
  • BRONZE MATERIAL
  • 7/8 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 2-3/4 INCH DIAMETER
  • 150 DEG C TEMPERATURE RATING
  • 2 INCH TRADE SIZE
  • THERMOSET PHENOLIC INSULATED THROAT TYPE
  • INSTALLATION THREADED FEMALE
  • RB MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number RB-200
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 619985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.9843 inch (25 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details