O-Z/Gedney Rigid/EMT Conduit Elbow Joint MF-100T

Description
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-3/4 INCH H SIZE IMC/RIGID CONDUIT USED ON THREADED MALE/FEMALE INSTALLATION UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE RAINTIGHT 90 DEG BEND ANGLE INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 THREAD LENGTH 9/16 INCH INCLUDES LOCKNUT MF MODEL
Datasheet
Description
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-3/4 INCH H SIZE IMC/RIGID CONDUIT USED ON THREADED MALE/FEMALE INSTALLATION UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE RAINTIGHT 90 DEG BEND ANGLE INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 THREAD LENGTH 9/16 INCH INCLUDES LOCKNUT MF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - MF-100T - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Elbow Joint
MF-100T
Rigid/EMT Conduit Elbow Joint MF-100T
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-3/4 INCH H SIZE IMC/RIGID CONDUIT USED ON THREADED MALE/FEMALE INSTALLATION UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE RAINTIGHT 90 DEG BEND ANGLE INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 THREAD LENGTH 9/16 INCH INCLUDES LOCKNUT MF MODEL
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 1-3/4 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • THREADED MALE/FEMALE INSTALLATION
  • UL 514B, CSA C22.2 APPROVAL
  • 1 INCH TRADE SIZE
  • RAINTIGHT
  • 90 DEG BEND ANGLE
  • INSULATED THROAT TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • THREAD LENGTH 9/16 INCH
  • INCLUDES LOCKNUT
  • MF MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number MF-100T
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details