KO-150S -- RIGID/EMT CONDUIT PLUG/CAP
O-Z/Gedney
Rigid/EMT Conduit Plug/Cap
KO-150S
Description
SNAP-IN KNOCKOUT CLOSURE TYPE
ZINC PLATED STEEL MATERIAL
IMC/RIGID CONDUIT USED ON
2-7/32 INCH DIAMETER
1-1/2 INCH TRADE SIZE
KO MODEL
Description
SNAP-IN KNOCKOUT CLOSURE TYPE
ZINC PLATED STEEL MATERIAL
IMC/RIGID CONDUIT USED ON
2-7/32 INCH DIAMETER
1-1/2 INCH TRADE SIZE
KO MODEL
Datasheet
Suppliers
SNAP-IN KNOCKOUT CLOSURE TYPE
ZINC PLATED STEEL MATERIAL
IMC/RIGID CONDUIT USED ON
2-7/32 INCH DIAMETER
1-1/2 INCH TRADE SIZE
KO MODEL
- SNAP-IN KNOCKOUT CLOSURE TYPE
- ZINC PLATED STEEL MATERIAL
- IMC/RIGID CONDUIT USED ON
- 2-7/32 INCH DIAMETER
- 1-1/2 INCH TRADE SIZE
- KO MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
KO-150S |
|
Product Name
|
Rigid/EMT Conduit Plug/Cap |
|
Fitting Type
|
Cap; Plug
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details
Fitting Type
Thread converter
Size
0.3543 inch (9 mm)
Material
Brass
View Details