O-Z/Gedney Explosionproof Closure Plug PLG75R

Description
THREADED TYPE STEEL MATERIAL ZINC ELECTROPLATED FINISH RIGID/IMC USED ON UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE RECESSED HEAD STYLE UNILET[R] BRAND PLG MODEL
Datasheet
Description
THREADED TYPE STEEL MATERIAL ZINC ELECTROPLATED FINISH RIGID/IMC USED ON UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE RECESSED HEAD STYLE UNILET[R] BRAND PLG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Closure Plug - PLG75R - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Closure Plug
PLG75R
Explosionproof Closure Plug PLG75R
THREADED TYPE STEEL MATERIAL ZINC ELECTROPLATED FINISH RIGID/IMC USED ON UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE RECESSED HEAD STYLE UNILET[R] BRAND PLG MODEL
  • THREADED TYPE
  • STEEL MATERIAL
  • ZINC ELECTROPLATED FINISH
  • RIGID/IMC USED ON
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 3/4 INCH TRADE SIZE
  • RECESSED HEAD STYLE
  • UNILET[R] BRAND
  • PLG MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number PLG75R
Product Name Explosionproof Closure Plug
Fitting Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 4711366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details