O-Z/Gedney Cable in Rigid/EMT Conduit Sealing Bushing KR-350

Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 1-1/2 INCH (1) 2.65 INCH/(2) 1.4 INCH/(3) 1.34 INCH/(4) 1.12 INCH WIRE SIZE CSA C22.2 APPROVAL 4-1/2 INCH DIAMETER 3-1/2 INCH CONDUIT SIZE KR MODEL
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 1-1/2 INCH (1) 2.65 INCH/(2) 1.4 INCH/(3) 1.34 INCH/(4) 1.12 INCH WIRE SIZE CSA C22.2 APPROVAL 4-1/2 INCH DIAMETER 3-1/2 INCH CONDUIT SIZE KR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable in Rigid/EMT Conduit Sealing Bushing - KR-350 - O-Z/Gedney
St. Louis, MO, USA
Cable in Rigid/EMT Conduit Sealing Bushing
KR-350
Cable in Rigid/EMT Conduit Sealing Bushing KR-350
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 1-1/2 INCH (1) 2.65 INCH/(2) 1.4 INCH/(3) 1.34 INCH/(4) 1.12 INCH WIRE SIZE CSA C22.2 APPROVAL 4-1/2 INCH DIAMETER 3-1/2 INCH CONDUIT SIZE KR MODEL
  • HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL
  • 1-1/2 INCH
  • (1) 2.65 INCH/(2) 1.4 INCH/(3) 1.34 INCH/(4) 1.12 INCH WIRE SIZE
  • CSA C22.2 APPROVAL
  • 4-1/2 INCH DIAMETER
  • 3-1/2 INCH CONDUIT SIZE
  • KR MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number KR-350
Product Name Cable in Rigid/EMT Conduit Sealing Bushing
Fitting Type Cable in Rigid/EMT Conduit Sealing Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details