O-Z/Gedney Rigid/EMT Conduit Bushing IBC-125S

Description
THREADLESS SET SCREW TYPE ZINC PLATED MALLEABLE IRON MATERIAL 3/4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 2-1/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1-1/4 INCH TRADE SIZE THERMOPLASTIC INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 APPLICATION USED TO PROTECT WIRES AND CABLES AT ENTRY AND EXIT OF CONDUIT IBC-S MODEL
Datasheet
Description
THREADLESS SET SCREW TYPE ZINC PLATED MALLEABLE IRON MATERIAL 3/4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 2-1/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1-1/4 INCH TRADE SIZE THERMOPLASTIC INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 APPLICATION USED TO PROTECT WIRES AND CABLES AT ENTRY AND EXIT OF CONDUIT IBC-S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - IBC-125S - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Bushing
IBC-125S
Rigid/EMT Conduit Bushing IBC-125S
THREADLESS SET SCREW TYPE ZINC PLATED MALLEABLE IRON MATERIAL 3/4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 2-1/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1-1/4 INCH TRADE SIZE THERMOPLASTIC INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 APPLICATION USED TO PROTECT WIRES AND CABLES AT ENTRY AND EXIT OF CONDUIT IBC-S MODEL
  • THREADLESS SET SCREW TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 3/4 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 2-1/8 INCH DIAMETER
  • 150 DEG C TEMPERATURE RATING
  • 1-1/4 INCH TRADE SIZE
  • THERMOPLASTIC INSULATED THROAT TYPE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1
  • APPLICATION USED TO PROTECT WIRES AND CABLES AT ENTRY AND EXIT OF CONDUIT
  • IBC-S MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number IBC-125S
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 619991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Female bush
Size 0.9843 inch (25 mm)
Material Brass
View Details