O-Z/Gedney Rigid/EMT Conduit Bushing PPC-125

Description
THREADLESS TYPE POLYETHYLENE MATERIAL 3/4 INCH PLUG BUSHING, RIGID/IMC CONDUIT USED ON 1-7/8 INCH DIAMETER 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE USED ON BUSHING TYPE A, B, IBC, BB, IB, BIG, HBLG AND TYPE 2-SERIES PPC MODEL
Datasheet
Description
THREADLESS TYPE POLYETHYLENE MATERIAL 3/4 INCH PLUG BUSHING, RIGID/IMC CONDUIT USED ON 1-7/8 INCH DIAMETER 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE USED ON BUSHING TYPE A, B, IBC, BB, IB, BIG, HBLG AND TYPE 2-SERIES PPC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - PPC-125 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Bushing
PPC-125
Rigid/EMT Conduit Bushing PPC-125
THREADLESS TYPE POLYETHYLENE MATERIAL 3/4 INCH PLUG BUSHING, RIGID/IMC CONDUIT USED ON 1-7/8 INCH DIAMETER 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE USED ON BUSHING TYPE A, B, IBC, BB, IB, BIG, HBLG AND TYPE 2-SERIES PPC MODEL
  • THREADLESS TYPE
  • POLYETHYLENE MATERIAL
  • 3/4 INCH
  • PLUG BUSHING, RIGID/IMC CONDUIT USED ON
  • 1-7/8 INCH DIAMETER
  • 1-1/4 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • USED ON BUSHING TYPE A, B, IBC, BB, IB, BIG, HBLG AND TYPE 2-SERIES
  • PPC MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number PPC-125
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722367 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 1.97 inch (50 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details