O-Z/Gedney Datasheets for Conduit Fittings
Conduit fittings are connectors and fittings used to connect one piece of conduit to another, or to connect conduit to an electrical box. They are available in various metals, as well as with different levels of moisture protection.
Conduit Fittings: Learn more
| Product Name | Notes |
|---|---|
| BRONZE MATERIAL 1 INCH THREADED RIGID CONDUIT/IMC USED ON 14 TO 4 AWG SOLID/STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 514B, CSA 22.2 APPROVAL 3-1/4 INCH DIAMETER 2-1/2... | |
| BRONZE MATERIAL 1 INCH THREADED RIGID CONDUIT/IMC USED ON 14 TO 4 AWG SOLID/STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 514B, CSA 22.2 APPROVAL 4-1/2 INCH DIAMETER 3-1/2... | |
| BRONZE MATERIAL 1 INCH THREADED RIGID CONDUIT/IMC USED ON 250 TO 500 MCM STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 514B, CSA 22.2 APPROVAL 3-1/4 INCH DIAMETER 2-1/2... | |
| BRONZE MATERIAL 1 INCH THREADED RIGID CONDUIT/IMC USED ON 250 TO 500 MCM STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 514B, CSA 22.2 APPROVAL 4 INCH DIAMETER 3... | |
| BRONZE MATERIAL 1 INCH THREADED RIGID CONDUIT/IMC USED ON 250 TO 500 MCM STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 514B, CSA 22.2 APPROVAL 4-1/2 INCH DIAMETER 3-1/2... | |
| BRONZE MATERIAL 1 INCH THREADED RIGID CONDUIT/IMC USED ON 6 AWG SOLID/STRANDED TO 4/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, UL 514B, CSA 22.2 APPROVAL 3-1/4 INCH... | |
| BRONZE MATERIAL 1 INCH THREADED RIGID CONDUIT/IMC USED ON 6 AWG SOLID/STRANDED TO 4/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, UL 514B, CSA 22.2 APPROVAL 4 INCH... | |
| BRONZE MATERIAL 1 INCH THREADED RIGID CONDUIT/IMC USED ON 6 AWG SOLID/STRANDED TO 4/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, UL 514B, CSA 22.2 APPROVAL 4-1/2 INCH... | |
| BRONZE MATERIAL 1 INCH THREADED RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, UL 514B, CSA 22.2 APPROVAL 3-1/4 INCH... | |
| BRONZE MATERIAL 1 INCH THREADED RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, UL 514B, CSA 22.2 APPROVAL 4-1/2 INCH... | |
| BRONZE MATERIAL 1-1/2 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-1/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1/2 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE... | |
| BRONZE MATERIAL 1-1/4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 6-1/4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 5 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE... | |
| BRONZE MATERIAL 1-1/4 INCH THREADED RIGID CONDUIT/IMC USED ON 14 TO 4 AWG SOLID/STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 514B, CSA 22.2 APPROVAL 6-1/4 INCH DIAMETER 5... | |
| BRONZE MATERIAL 1-1/4 INCH THREADED RIGID CONDUIT/IMC USED ON 6 AWG SOLID/STRANDED TO 4/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, UL 514B, CSA 22.2 APPROVAL 6-1/4 INCH... | |
| BRONZE MATERIAL 1-1/4 INCH THREADED RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, UL 514B, CSA 22.2 APPROVAL 6-1/4 INCH... | |
| BRONZE MATERIAL 1-1/8 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 5 INCH DIAMETER 150 DEG C TEMPERATURE RATING 4 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE... | |
| BRONZE MATERIAL 1-1/8 INCH THREADED RIGID CONDUIT/IMC USED ON 14 TO 4 AWG SOLID/STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 514B, CSA 22.2 APPROVAL 5 INCH DIAMETER 4... | |
| BRONZE MATERIAL 1-1/8 INCH THREADED RIGID CONDUIT/IMC USED ON 250 TO 500 MCM STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 514B, CSA 22.2 APPROVAL 5 INCH DIAMETER 4... | |
| BRONZE MATERIAL 1-1/8 INCH THREADED RIGID CONDUIT/IMC USED ON 6 AWG SOLID/STRANDED TO 4/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, UL 514B, CSA 22.2 APPROVAL 5 INCH... | |
| BRONZE MATERIAL 1-3/8 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 7-3/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 6 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE... | |
| BRONZE MATERIAL 1-3/8 INCH THREADED RIGID CONDUIT/IMC USED ON 250 TO 500 MCM STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 514B, CSA 22.2 APPROVAL 7-3/8 INCH DIAMETER 6... | |
| BRONZE MATERIAL 1-3/8 INCH THREADED RIGID CONDUIT/IMC USED ON 6 AWG SOLID/STRANDED TO 4/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, UL 514B, CSA 22.2 APPROVAL 7-3/8 INCH... | |
| BRONZE MATERIAL 1-3/8 INCH THREADED RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, UL 514B, CSA 22.2 APPROVAL 7-3/8 INCH... | |
| BRONZE MATERIAL 1/2 INCH THREADED RIGID CONDUIT/IMC USED ON 14 TO 4 AWG SOLID/STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 514B, CSA 22.2 APPROVAL 1-1/8 INCH DIAMETER 1/2... | |
| BRONZE MATERIAL 1/2 INCH THREADED RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, UL 514B, CSA 22.2 APPROVAL 1-1/8 INCH... | |
| BRONZE MATERIAL 3/4 INCH THREADED RIGID CONDUIT/IMC USED ON 14 TO 4 AWG SOLID/STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 514B, CSA 22.2 APPROVAL 1-5/8 INCH DIAMETER 1... | |
| BRONZE MATERIAL 3/4 INCH THREADED RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, UL 514B, CSA 22.2 APPROVAL 1-5/8 INCH... | |
| BRONZE MATERIAL 3/4 INCH THREADED RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, UL 514B, CSA 22.2 APPROVAL 2 INCH... | |
| BRONZE MATERIAL 5/8 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-3/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 3/4 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE... | |
| BRONZE MATERIAL 7/8 INCH THREADED RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, UL 514B, CSA 22.2 APPROVAL 2-3/4 INCH... | |
| CLOSED CELL NEOPRENE MATERIAL SCREW-ON COVER TYPE 1 INCH TRADE SIZE SPEC 5[TM] BRAND TEMPERATURE RATING 100 DEG C | |
| CLOSED CELL NEOPRENE MATERIAL SCREW-ON COVER TYPE 1-1/4 TO 1-1/2 INCH TRADE SIZE SPEC 5[TM] BRAND TEMPERATURE RATING 100 DEG C | |
| CLOSED CELL NEOPRENE MATERIAL SCREW-ON COVER TYPE 1/2 INCH TRADE SIZE SPEC 5[TM] BRAND TEMPERATURE RATING 100 DEG C | |
| CLOSED CELL NEOPRENE MATERIAL SCREW-ON COVER TYPE 2 INCH TRADE SIZE SPEC 5[TM] BRAND TEMPERATURE RATING 100 DEG C | |
| CLOSED CELL NEOPRENE MATERIAL SCREW-ON COVER TYPE 2-1/2 TO 3 INCH TRADE SIZE SPEC 5[TM] BRAND TEMPERATURE RATING 100 DEG C | |
| CLOSED CELL NEOPRENE MATERIAL SCREW-ON COVER TYPE 3-1/2 TO 4 INCH TRADE SIZE SPEC 5[TM] BRAND TEMPERATURE RATING 100 DEG C | |
| CLOSED CELL NEOPRENE MATERIAL SCREW-ON COVER TYPE 3/4 INCH TRADE SIZE SPEC 5[TM] BRAND TEMPERATURE RATING 100 DEG C | |
| FEMALE/FEMALE TYPE COPPER FREE ALUMINUM MATERIAL 1-3/4 INCH UL 886, CSA C22.2 APPROVAL 1-1/2 INCH DIAMETER 1/2 INCH TRADE SIZE APPLICATION JOINING CONDUITS OR CONDUIT TO ENCLOSURES OR OTHER DEVICES,... | |
| FEMALE/FEMALE TYPE COPPER FREE ALUMINUM MATERIAL 1-3/4 INCH UL 886, CSA C22.2 APPROVAL 1-25/32 INCH DIAMETER 3/4 INCH TRADE SIZE APPLICATION JOINING CONDUITS OR CONDUIT TO ENCLOSURES OR OTHER DEVICES,... | |
| FEMALE/FEMALE TYPE COPPER FREE ALUMINUM MATERIAL 2 INCH UL 886, CSA C22.2 APPROVAL 2-1/16 INCH DIAMETER 1 INCH TRADE SIZE APPLICATION JOINING CONDUITS OR CONDUIT TO ENCLOSURES OR OTHER DEVICES,... | |
| FEMALE/FEMALE TYPE COPPER FREE ALUMINUM MATERIAL 2-1/4 INCH UL 886, CSA C22.2 APPROVAL 2-3/4 INCH DIAMETER 1-1/4 INCH TRADE SIZE APPLICATION JOINING CONDUITS OR CONDUIT TO ENCLOSURES OR OTHER DEVICES,... | |
| FEMALE/FEMALE TYPE COPPER FREE ALUMINUM MATERIAL 2-5/8 INCH UL 886, CSA C22.2 APPROVAL 3-1/16 INCH DIAMETER 1-1/2 INCH TRADE SIZE APPLICATION JOINING CONDUITS OR CONDUIT TO ENCLOSURES OR OTHER DEVICES,... | |
| FEMALE/FEMALE TYPE COPPER FREE ALUMINUM MATERIAL 2-9/16 INCH UL 886, CSA C22.2 APPROVAL 3-11/16 INCH DIAMETER 2 INCH TRADE SIZE APPLICATION JOINING CONDUITS OR CONDUIT TO ENCLOSURES OR OTHER DEVICES,... | |
| FEMALE/FEMALE TYPE COPPER FREE ALUMINUM MATERIAL 3-3/16 INCH UL 886, CSA C22.2 APPROVAL 4-1/4 INCH DIAMETER 2-1/2 INCH TRADE SIZE 2.5 TRADE SIZE IN INCH APPLICABLE STANDARD NEC 500-503 TRADE... | |
| FEMALE/FEMALE TYPE COPPER FREE ALUMINUM MATERIAL 3-7/16 INCH UL 886, CSA C22.2 APPROVAL 5 INCH DIAMETER 3 INCH TRADE SIZE 3 TRADE SIZE IN INCH APPLICABLE STANDARD NEC 500-503 TRADE... | |
| FEMALE/FEMALE TYPE COPPER FREE ALUMINUM MATERIAL 4-1/8 INCH UL 886, CSA C22.2 APPROVAL 5-9/16 INCH DIAMETER 3-1/2 INCH TRADE SIZE 3.5 TRADE SIZE IN INCH APPLICABLE STANDARD NEC 500-503 TRADE... | |
| FEMALE/FEMALE TYPE COPPER FREE ALUMINUM MATERIAL 4-1/8 INCH UL 886, CSA C22.2 APPROVAL 6-3/16 INCH DIAMETER 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH APPLICABLE STANDARD NEC 500-503 TRADE... | |
| FEMALE/FEMALE TYPE COPPER FREE ALUMINUM MATERIAL 4-5/16 INCH UL 886, CSA C22.2 APPROVAL 8-1/4 INCH DIAMETER 5 INCH TRADE SIZE 5 TRADE SIZE IN INCH APPLICABLE STANDARD NEC 500-503 TRADE... | |
| FEMALE/FEMALE TYPE COPPER FREE ALUMINUM MATERIAL 4-5/16 INCH UL 886, CSA C22.2 APPROVAL 9-3/8 INCH DIAMETER 6 INCH TRADE SIZE 6 TRADE SIZE IN INCH APPLICABLE STANDARD NEC 500-503 TRADE... | |
| FEMALE/FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 2-1/4 INCH UL 886, CSA C22.2 APPROVAL 2-3/4 INCH DIAMETER 1-1/4 INCH TRADE SIZE APPLICATION JOINING CONDUITS OR CONDUIT TO ENCLOSURES OR OTHER... | |
| FEMALE/FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 2-5/8 INCH UL 886, CSA C22.2 APPROVAL 3-1/16 INCH DIAMETER 1-1/2 INCH TRADE SIZE APPLICATION JOINING CONDUITS OR CONDUIT TO ENCLOSURES OR OTHER... | |
| FEMALE/FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 2-9/16 INCH UL 886, CSA C22.2 APPROVAL 3-3/4 INCH DIAMETER 2 INCH TRADE SIZE APPLICATION JOINING CONDUITS OR CONDUIT TO ENCLOSURES OR OTHER... | |
| FEMALE/FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 3-3/16 INCH UL 886, CSA C22.2 APPROVAL 4-1/4 INCH DIAMETER 2-1/2 INCH TRADE SIZE APPLICATION JOINING CONDUITS OR CONDUIT TO ENCLOSURES OR OTHER... | |
| FEMALE/FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 4-1/4 INCH UL 886, CSA C22.2 APPROVAL 8-1/4 INCH DIAMETER 5 INCH TRADE SIZE 5 TRADE SIZE IN INCH APPLICABLE STANDARD NEC 500-503... | |
| FEMALE/FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 4-1/4 INCH UL 886, CSA C22.2 APPROVAL 9-3/8 INCH DIAMETER 6 INCH TRADE SIZE 6 TRADE SIZE IN INCH APPLICABLE STANDARD NEC 500-503... | |
| FEMALE/FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 4-1/8 INCH UL 886, CSA C22.2 APPROVAL 5-5/8 INCH DIAMETER 3-1/2 INCH TRADE SIZE APPLICATION JOINING CONDUITS OR CONDUIT TO ENCLOSURES OR OTHER... | |
| FEMALE/FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 4-1/8 INCH UL 886, CSA C22.2 APPROVAL 6-3/16 INCH DIAMETER 4 INCH TRADE SIZE APPLICATION JOINING CONDUITS OR CONDUIT TO ENCLOSURES OR OTHER... | |
| FEMALE/FEMALE TYPE ZINC PLATED STEEL MATERIAL 1-3/4 INCH UL 886, CSA C22.2 APPROVAL 1-1/2 INCH DIAMETER 1/2 INCH TRADE SIZE APPLICATION JOINING CONDUITS OR CONDUIT TO ENCLOSURES OR OTHER DEVICES,... | |
| FEMALE/FEMALE TYPE ZINC PLATED STEEL MATERIAL 1-3/4 INCH UL 886, CSA C22.2 APPROVAL 1-7/8 INCH DIAMETER 3/4 INCH TRADE SIZE APPLICATION JOINING CONDUITS OR CONDUIT TO ENCLOSURES OR OTHER DEVICES,... | |
| FEMALE/FEMALE TYPE ZINC PLATED STEEL MATERIAL 2 INCH UL 886, CSA C22.2 APPROVAL 2-1/16 INCH DIAMETER 1 INCH TRADE SIZE APPLICATION JOINING CONDUITS OR CONDUIT TO ENCLOSURES OR OTHER DEVICES,... | |
| FEMALE/FEMALE, RIGID TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 3-7/16 INCH UL 886, CSA C22.2, NEC APPROVAL 5 INCH DIAMETER 3 INCH TRADE SIZE USED ON RIGID CONDUIT/IMC | |
| FLAT TYPE ZINC PRE GALVANIZED STEEL MATERIAL 0.88 INCH ID X 1.44 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 3/4 INCH LARGE END TRADE... | |
| FLAT TYPE ZINC PRE GALVANIZED STEEL MATERIAL 0.88 INCH ID X 1.75 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 1 INCH LARGE END TRADE... | |
| FLAT TYPE ZINC PRE GALVANIZED STEEL MATERIAL 0.88 INCH ID X 2.19 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE... | |
| FLAT TYPE ZINC PRE GALVANIZED STEEL MATERIAL 0.88 INCH ID X 2.5 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE... | |
| FLAT TYPE ZINC PRE GALVANIZED STEEL MATERIAL 0.88 INCH ID X 3 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE... | |
| FLAT TYPE ZINC PRE GALVANIZED STEEL MATERIAL 0.88 INCH ID X 3.5 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE... | |
| FLAT TYPE ZINC PRE GALVANIZED STEEL MATERIAL 1.11 INCH ID X 1.75 INCH OD SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 1 INCH LARGE END TRADE... | |
| FLAT TYPE ZINC PRE GALVANIZED STEEL MATERIAL 1.11 INCH ID X 2.19 INCH OD SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE... | |
| FLAT TYPE ZINC PRE GALVANIZED STEEL MATERIAL 1.11 INCH ID X 2.5 INCH OD SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE... | |
| FLAT TYPE ZINC PRE GALVANIZED STEEL MATERIAL 1.11 INCH ID X 3 INCH OD SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE... | |
| FLAT TYPE ZINC PRE GALVANIZED STEEL MATERIAL 1.11 INCH ID X 3.5 INCH OD SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE... | |
| FLAT TYPE ZINC PRE GALVANIZED STEEL MATERIAL 1.37 INCH ID X 2.19 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE... | |
| FLAT TYPE ZINC PRE GALVANIZED STEEL MATERIAL 1.37 INCH ID X 2.5 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE... | |
| FLAT TYPE ZINC PRE GALVANIZED STEEL MATERIAL 1.37 INCH ID X 3 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE... | |
| FLAT TYPE ZINC PRE GALVANIZED STEEL MATERIAL 1.37 INCH ID X 3.5 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE... | |
| FLAT TYPE ZINC PRE GALVANIZED STEEL MATERIAL 1.37 INCH ID X 4.13 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE... | |
| FLAT TYPE ZINC PRE GALVANIZED STEEL MATERIAL 1.73 INCH ID X 2.5 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE... | |
| FLAT TYPE ZINC PRE GALVANIZED STEEL MATERIAL 1.73 INCH ID X 3 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE... | |
| FLAT TYPE ZINC PRE GALVANIZED STEEL MATERIAL 1.73 INCH ID X 3.5 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE... | |
| FLAT TYPE ZINC PRE GALVANIZED STEEL MATERIAL 1.73 INCH ID X 4.13 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE... | |
| FLAT TYPE ZINC PRE GALVANIZED STEEL MATERIAL 1.98 INCH ID X 3 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE... | |
| FLAT TYPE ZINC PRE GALVANIZED STEEL MATERIAL 1.98 INCH ID X 3.5 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE... | |
| FLAT TYPE ZINC PRE GALVANIZED STEEL MATERIAL 1.98 INCH ID X 4.13 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE... | |
| FLAT TYPE ZINC PRE GALVANIZED STEEL MATERIAL 1.98 INCH ID X 4.63 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE... | |
| FLAT TYPE ZINC PRE GALVANIZED STEEL MATERIAL 2.45 INCH ID X 3.5 INCH OD SIZE RIGID CONDUIT/IMC USED ON 2 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE... | |
| FLAT TYPE ZINC PRE GALVANIZED STEEL MATERIAL 2.45 INCH ID X 4.13 INCH OD SIZE RIGID CONDUIT/IMC USED ON 2 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE... | |
| FLAT TYPE ZINC PRE GALVANIZED STEEL MATERIAL 2.45 INCH ID X 4.63 INCH OD SIZE RIGID CONDUIT/IMC USED ON 2 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE... | |
| FLAT TYPE ZINC PRE GALVANIZED STEEL MATERIAL 2.5 INCH ID X 5.15 INCH OD SIZE RIGID CONDUIT/IMC USED ON 2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE... | |
| FLAT TYPE ZINC PRE GALVANIZED STEEL MATERIAL 2.97 INCH ID X 4.13 INCH OD SIZE RIGID CONDUIT/IMC USED ON 2-1/2 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE... | |
| FLAT TYPE ZINC PRE GALVANIZED STEEL MATERIAL 2.97 INCH ID X 4.63 INCH OD SIZE RIGID CONDUIT/IMC USED ON 2-1/2 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE... | |
| FLAT TYPE ZINC PRE GALVANIZED STEEL MATERIAL 2.97 INCH ID X 5.15 INCH OD SIZE RIGID CONDUIT/IMC USED ON 2-1/2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE... | |
| FLAT TYPE ZINC PRE GALVANIZED STEEL MATERIAL 3.59 INCH ID X 4.63 INCH OD SIZE RIGID CONDUIT/IMC USED ON 3 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE... | |
| FLAT TYPE ZINC PRE GALVANIZED STEEL MATERIAL 3.59 INCH ID X 5.15 INCH OD SIZE RIGID CONDUIT/IMC USED ON 3 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE... | |
| FLAT TYPE ZINC PRE GALVANIZED STEEL MATERIAL 4.13 INCH ID X 5.15 INCH OD SIZE RIGID CONDUIT/IMC USED ON 3-1/2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE... | |
| GRAY IRON MATERIAL ZINC ELECTROPLATE FINISH 5.25 INCH FEMALE TO FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 5.5 INCH DIAMETER CLASS I DIV 1 AND 2 GROUP C D,... | |
| GRAY IRON MATERIAL ZINC ELECTROPLATED FINISH 4 INCH FEMALE TO FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 1-7/8 INCH DIAMETER CLASS I DIV 1 AND 2 GROUP C D,... | |
| GRAY IRON MATERIAL ZINC ELECTROPLATED FINISH 4-1/2 INCH FEMALE TO FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 2-1/16 INCH DIAMETER CLASS I DIV 1 AND 2 GROUP C D,... | |
| GRAY IRON MATERIAL ZINC ELECTROPLATED FINISH 5 INCH MALE TO FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 2-1/16 INCH DIAMETER CLASS I DIV 1 AND 2 GROUP C D,... | |
| GRAY IRON MATERIAL ZINC PLATED FINISH 4 INCH MALE TO FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 1-7/8 INCH DIAMETER CLASS I GROUP C D, CLASS II GROUP E... | |
| GRAY IRON MATERIAL ZINC PLATED FINISH 5-1/4 INCH MALE TO FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL 2-1/2 INCH DIAMETER CLASS I GROUP C D, CLASS II GROUP E... | |
| MALE/FEMALE TYPE COPPER FREE ALUMINUM MATERIAL 2-1/2 INCH UL 886, CSA C22.2 APPROVAL 2-1/16 INCH DIAMETER 1 INCH TRADE SIZE APPLICATION JOINING CONDUITS OR CONDUIT TO ENCLOSURES OR OTHER DEVICES,... | |
| MALE/FEMALE TYPE COPPER FREE ALUMINUM MATERIAL 2-1/4 INCH UL 886, CSA C22.2 APPROVAL 1-1/2 INCH DIAMETER 1/2 INCH TRADE SIZE APPLICATION JOINING CONDUITS OR CONDUIT TO ENCLOSURES OR OTHER DEVICES,... | |
| MALE/FEMALE TYPE COPPER FREE ALUMINUM MATERIAL 2-1/4 INCH UL 886, CSA C22.2 APPROVAL 1-7/8 INCH DIAMETER 3/4 INCH TRADE SIZE APPLICATION JOINING CONDUITS OR CONDUIT TO ENCLOSURES OR OTHER DEVICES,... | |
| MALE/FEMALE TYPE COPPER FREE ALUMINUM MATERIAL 3-3/16 INCH UL 886, CSA C22.2 APPROVAL 2-3/4 INCH DIAMETER 1-1/4 INCH TRADE SIZE APPLICATION JOINING CONDUITS OR CONDUIT TO ENCLOSURES OR OTHER DEVICES,... | |
| MALE/FEMALE TYPE COPPER FREE ALUMINUM MATERIAL 3-3/4 INCH UL 886, CSA C22.2 APPROVAL 3-11/16 INCH DIAMETER 2 INCH TRADE SIZE 2 TRADE SIZE IN INCH APPLICABLE STANDARD NEC 500-503 TRADE... | |
| MALE/FEMALE TYPE COPPER FREE ALUMINUM MATERIAL 3-9/16 INCH UL 886, CSA C22.2 APPROVAL 3-1/16 INCH DIAMETER 1-1/2 INCH TRADE SIZE APPLICATION JOINING CONDUITS OR CONDUIT TO ENCLOSURES OR OTHER DEVICES,... | |
| MALE/FEMALE TYPE COPPER FREE ALUMINUM MATERIAL 4-5/8 INCH UL 886, CSA C22.2 APPROVAL 4-1/4 INCH DIAMETER 2-1/2 INCH TRADE SIZE 2.5 TRADE SIZE IN INCH APPLICABLE STANDARD NEC 500-503 TRADE... | |
| MALE/FEMALE TYPE COPPER FREE ALUMINUM MATERIAL 5 INCH UL 886, CSA C22.2 APPROVAL 5 INCH DIAMETER 3 INCH TRADE SIZE 3 TRADE SIZE IN INCH APPLICABLE STANDARD NEC 500-503 TRADE... | |
| MALE/FEMALE TYPE COPPER FREE ALUMINUM MATERIAL 5-1/2 INCH UL 886, CSA C22.2 APPROVAL 5-9/16 INCH DIAMETER 3-1/2 INCH TRADE SIZE 3.5 TRADE SIZE IN INCH APPLICABLE STANDARD NEC 500-503 TRADE... | |
| MALE/FEMALE TYPE COPPER FREE ALUMINUM MATERIAL 5-5/8 INCH UL 886, CSA C22.2 APPROVAL 6-3/16 INCH DIAMETER 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH APPLICABLE STANDARD NEC 500-503 TRADE... | |
| MALE/FEMALE TYPE COPPER FREE ALUMINUM MATERIAL 6-1/8 INCH UL 886, CSA C22.2 APPROVAL 8-1/4 INCH DIAMETER 5 INCH TRADE SIZE 5 TRADE SIZE IN INCH APPLICABLE STANDARD NEC 500-503 TRADE... | |
| MALE/FEMALE TYPE COPPER FREE ALUMINUM MATERIAL 6-1/8 INCH UL 886, CSA C22.2 APPROVAL 9-5/8 INCH DIAMETER 6 INCH TRADE SIZE 6 TRADE SIZE IN INCH APPLICABLE STANDARD NEC 500-503 TRADE... | |
| MALE/FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 3-3/16 INCH UL 886, CSA C22.2 APPROVAL 2-3/4 INCH DIAMETER 1-1/4 INCH TRADE SIZE APPLICATION JOINING CONDUITS OR CONDUIT TO ENCLOSURES OR OTHER... | |
| MALE/FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 3-3/4 INCH UL 886, CSA C22.2 APPROVAL 3-3/4 INCH DIAMETER 2 INCH TRADE SIZE APPLICATION JOINING CONDUITS OR CONDUIT TO ENCLOSURES OR OTHER... | |
| MALE/FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 3-9/16 INCH UL 886, CSA C22.2 APPROVAL 3-1/16 INCH DIAMETER 1-1/2 INCH TRADE SIZE APPLICATION JOINING CONDUITS OR CONDUIT TO ENCLOSURES OR OTHER... | |
| MALE/FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 4-5/8 INCH UL 886, CSA C22.2 APPROVAL 4-1/4 INCH DIAMETER 2-1/2 INCH TRADE SIZE APPLICATION JOINING CONDUITS OR CONDUIT TO ENCLOSURES OR OTHER... | |
| MALE/FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 5 INCH UL 886, CSA C22.2 APPROVAL 5 INCH DIAMETER 3 INCH TRADE SIZE APPLICATION JOINING CONDUITS OR CONDUIT TO ENCLOSURES OR OTHER... | |
| MALE/FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 5-1/2 INCH UL 886, CSA C22.2 APPROVAL 5-5/8 INCH DIAMETER 3-1/2 INCH TRADE SIZE APPLICATION JOINING CONDUITS OR CONDUIT TO ENCLOSURES OR OTHER... | |
| MALE/FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 5-5/8 INCH UL 886, CSA C22.2 APPROVAL 6-3/16 INCH DIAMETER 4 INCH TRADE SIZE APPLICATION JOINING CONDUITS OR CONDUIT TO ENCLOSURES OR OTHER... | |
| MALE/FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 6-1/8 INCH UL 886, CSA C22.2 APPROVAL 8-1/4 INCH DIAMETER 5 INCH TRADE SIZE 5 TRADE SIZE IN INCH APPLICABLE STANDARD NEC 500-503... | |
| MALE/FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 6-1/8 INCH UL 886, CSA C22.2 APPROVAL 9-3/8 INCH DIAMETER 6 INCH TRADE SIZE 6 TRADE SIZE IN INCH APPLICABLE STANDARD NEC 500-503... | |
| MALE/FEMALE TYPE ZINC PLATED STEEL MATERIAL 2-1/2 INCH UL 886, CSA C22.2 APPROVAL 2-1/16 INCH DIAMETER 1 INCH TRADE SIZE APPLICATION JOINING CONDUITS OR CONDUIT TO ENCLOSURES OR OTHER DEVICES,... | |
| MALE/FEMALE TYPE ZINC PLATED STEEL MATERIAL 2-1/4 INCH UL 886, CSA C22.2 APPROVAL 1-1/2 INCH DIAMETER 1/2 INCH TRADE SIZE APPLICATION JOINING CONDUITS OR CONDUIT TO ENCLOSURES OR OTHER DEVICES,... | |
| MALE/FEMALE TYPE ZINC PLATED STEEL MATERIAL 2-1/4 INCH UL 886, CSA C22.2 APPROVAL 1-7/8 INCH DIAMETER 3/4 INCH TRADE SIZE APPLICATION JOINING CONDUITS OR CONDUIT TO ENCLOSURES OR OTHER DEVICES,... | |
| MALLEABLE IRON MATERIAL 3 INCH DIA X 2 INCH L SIZE 1-1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE CSA C22.2 APPROVAL CLASS I DIV 1... | |
| MALLEABLE IRON MATERIAL 3-9/16 INCH DIA X 2-1/2 INCH L SIZE 1-1/2 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE CSA C22.2 APPROVAL CLASS I DIV 1... | |
| MALLEABLE IRON MATERIAL 4-1/4 INCH DIA X 2-9/16 INCH L SIZE 2 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE CSA C22.2 APPROVAL CLASS I DIV 1... | |
| MALLEABLE IRON MATERIAL 5-3/8 INCH DIA X 3-3/16 INCH L SIZE 3 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE CSA C22.2 APPROVAL CLASS I DIV 1... | |
| MALLEABLE/DUCTILE IRON MATERIAL HOT-DIP GALVANIZED FINISH 150 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE BELL HEIGHT 1-1/2 INCH OVERALL DIMENSION 4-1/4 INCH DIA X 2-1/16 INCH L CONNECTION TYPE THREADED USED... | |
| MALLEABLE/DUCTILE IRON MATERIAL HOT-DIP GALVANIZED FINISH 200 STANDARD PACKAGE 2 INCH TRADE SIZE BELL HEIGHT 1-1/2 INCH OVERALL DIMENSION 4-5/8 INCH DIA X 2-1/16 INCH L CONNECTION TYPE THREADED USED... | |
| MALLEABLE/DUCTILE IRON MATERIAL HOT-DIP GALVANIZED FINISH 250 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE BELL HEIGHT 1-5/8 INCH OVERALL DIMENSION 5 INCH DIA X 2-3/8 INCH L CONNECTION TYPE THREADED USED... | |
| MALLEABLE/DUCTILE IRON MATERIAL HOT-DIP GALVANIZED FINISH 300 STANDARD PACKAGE 3 INCH TRADE SIZE BELL HEIGHT 2-3/8 INCH OVERALL DIMENSION 6-3/8 INCH DIA X 3-1/8 INCH L CONNECTION TYPE THREADED USED... | |
| MALLEABLE/DUCTILE IRON MATERIAL HOT-DIP GALVANIZED FINISH 350 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE BELL HEIGHT 2-1/2 INCH OVERALL DIMENSION 6-7/8 INCH DIA X 3-1/4 INCH L CONNECTION TYPE THREADED USED... | |
| MALLEABLE/DUCTILE IRON MATERIAL HOT-DIP GALVANIZED FINISH 400 STANDARD PACKAGE 4 INCH TRADE SIZE BELL HEIGHT 2-7/8 INCH OVERALL DIMENSION 7-3/8 INCH DIA X 3-9/16 INCH L CONNECTION TYPE THREADED USED... | |
| MALLEABLE/DUCTILE IRON MATERIAL HOT-DIP GALVANIZED FINISH 500 STANDARD PACKAGE 5 INCH TRADE SIZE BELL HEIGHT 2-7/8 INCH OVERALL DIMENSION 8-3/8 INCH DIA X 3-9/16 INCH L CONNECTION TYPE THREADED USED... | |
| MALLEABLE/DUCTILE IRON MATERIAL HOT-DIP GALVANIZED FINISH 600 STANDARD PACKAGE 6 INCH TRADE SIZE BELL HEIGHT 2-7/8 INCH OVERALL DIMENSION 9-5/8 INCH DIA X 3-7/8 INCH L CONNECTION TYPE THREADED USED... | |
| NATURAL FINISHED ALUMINUM MATERIAL 1 INCH L SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL INSTALLATION... | |
| NATURAL FINISHED ALUMINUM MATERIAL 1 INCH L SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL INSTALLATION... | |
| NATURAL FINISHED ALUMINUM MATERIAL 1 INCH L SIZE RIGID CONDUIT/IMC USED ON 2 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL INSTALLATION... | |
| NATURAL FINISHED ALUMINUM MATERIAL 1-1/2 INCH L SIZE RIGID CONDUIT/IMC USED ON 2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL INSTALLATION... | |
| NATURAL FINISHED ALUMINUM MATERIAL 1-1/2 INCH L SIZE RIGID CONDUIT/IMC USED ON 2-1/2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL INSTALLATION... | |
| NATURAL FINISHED ALUMINUM MATERIAL 1-1/2 INCH L SIZE RIGID CONDUIT/IMC USED ON 3-1/2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL INSTALLATION... | |
| NATURAL FINISHED ALUMINUM MATERIAL 1-1/4 INCH L SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL INSTALLATION... | |
| NATURAL FINISHED ALUMINUM MATERIAL 1-1/4 INCH L SIZE RIGID CONDUIT/IMC USED ON 2 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL INSTALLATION... | |
| NATURAL FINISHED ALUMINUM MATERIAL 1-3/8 INCH L SIZE RIGID CONDUIT/IMC USED ON 2-1/2 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL INSTALLATION... | |
| NATURAL FINISHED ALUMINUM MATERIAL 1-3/8 INCH L SIZE RIGID CONDUIT/IMC USED ON 3 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL INSTALLATION... | |
| NATURAL FINISHED ALUMINUM MATERIAL 13/16 INCH L SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL INSTALLATION... | |
| NATURAL FINISHED ALUMINUM MATERIAL 7/8 INCH L SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL INSTALLATION... | |
| NATURAL FINISHED ALUMINUM MATERIAL 7/8 INCH L SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL INSTALLATION... | |
| NATURAL FINISHED ALUMINUM MATERIAL 7/8 INCH L SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL INSTALLATION... | |
| SEALING TYPE ZINC PLATED STEEL MATERIAL 11.5 TPI THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 1-3/4 INCH DIAMETER 3/16 INCH THICKNESS 1 INCH TRADE SIZE OILTIGHT, RAINTIGHT APPLICABLE STANDARD FEDERAL... | |
| SEALING TYPE ZINC PLATED STEEL MATERIAL 11.5 TPI THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 2-1/16 INCH DIAMETER 3/16 INCH THICKNESS 1-1/4 INCH TRADE SIZE OILTIGHT, RAINTIGHT APPLICABLE STANDARD FEDERAL... | |
| SEALING TYPE ZINC PLATED STEEL MATERIAL 11.5 TPI THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 2-3/8 INCH DIAMETER 3/16 INCH THICKNESS 1-1/2 INCH TRADE SIZE OILTIGHT, RAINTIGHT APPLICABLE STANDARD FEDERAL... | |
| SEALING TYPE ZINC PLATED STEEL MATERIAL 11.5 TPI THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 2-7/8 INCH DIAMETER 3/16 INCH THICKNESS 2 INCH TRADE SIZE OILTIGHT, RAINTIGHT APPLICABLE STANDARD FEDERAL... | |
| SEALING TYPE ZINC PLATED STEEL MATERIAL 14 TPI THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 1-1/8 INCH DIAMETER 1/8 INCH THICKNESS 1/2 INCH TRADE SIZE OILTIGHT, RAINTIGHT APPLICABLE STANDARD FEDERAL... | |
| SEALING TYPE ZINC PLATED STEEL MATERIAL 14 TPI THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 1-3/8 INCH DIAMETER 1/8 INCH THICKNESS 3/4 INCH TRADE SIZE OILTIGHT, RAINTIGHT APPLICABLE STANDARD FEDERAL... | |
| SEALING TYPE ZINC PLATED STEEL MATERIAL 8 TPI THREADED INSTALLATION 5-1/4 INCH DIAMETER 3/8 INCH THICKNESS 4 INCH TRADE SIZE OILTIGHT, RAINTIGHT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 INCLUDES... | |
| SEALING TYPE ZINC PLATED STEEL MATERIAL 8 TPI THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 3-7/16 INCH DIAMETER 3/8 INCH THICKNESS 2-1/2 INCH TRADE SIZE OILTIGHT, RAINTIGHT APPLICABLE STANDARD FEDERAL... | |
| SEALING TYPE ZINC PLATED STEEL MATERIAL 8 TPI THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 4-1/8 INCH DIAMETER 3/8 INCH THICKNESS 3 INCH TRADE SIZE OILTIGHT, RAINTIGHT APPLICABLE STANDARD FEDERAL... | |
| SEALING TYPE ZINC PLATED STEEL MATERIAL 8 TPI THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 4-5/8 INCH DIAMETER 3/8 INCH THICKNESS 3-1/2 INCH TRADE SIZE OILTIGHT, RAINTIGHT APPLICABLE STANDARD FEDERAL... | |
| STEEL MATERIAL 1-9/16 INCH DIA X 1-5/8 INCH L SIZE 1/2 INCH SMALL END TRADE SIZE 3/4 INCH LARGE END TRADE SIZE CSA C22.2 APPROVAL CLASS I DIV 1 2... | |
| THREADED SPLIT TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-1/4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-1/8 INCH DIAMETER 1/2 INCH TRADE SIZE CONCRETE-TIGHT WIDTH 1-3/4 INCH... | |
| THREADED SPLIT TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-1/4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-5/16 INCH DIAMETER 3/4 INCH TRADE SIZE CONCRETE-TIGHT WIDTH 2 INCH... | |
| THREADED SPLIT TYPE ZINC PLATED MALLEABLE/DUCTILE IRON MATERIAL 1-5/8 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-3/4 INCH DIAMETER 1 INCH TRADE SIZE CONCRETE-TIGHT WIDTH 2-5/8 INCH... | |
| THREADED SPLIT TYPE ZINC PLATED MALLEABLE/DUCTILE IRON MATERIAL 1-5/8 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 2-1/8 INCH DIAMETER 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT WIDTH 2-5/8 INCH... | |
| THREADED SPLIT TYPE ZINC PLATED MALLEABLE/DUCTILE IRON MATERIAL 2 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 2-3/8 INCH DIAMETER 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT WIDTH 3-1/4 INCH... | |
| THREADED SPLIT TYPE ZINC PLATED MALLEABLE/DUCTILE IRON MATERIAL 2-1/16 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 2-3/4 INCH DIAMETER 2 INCH TRADE SIZE CONCRETE-TIGHT WIDTH 3-1/2 INCH... | |
| THREADED SPLIT TYPE ZINC PLATED MALLEABLE/DUCTILE IRON MATERIAL 3-1/16 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 3-3/8 INCH DIAMETER 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT WIDTH 4-1/2 INCH... | |
| THREADED SPLIT TYPE ZINC PLATED MALLEABLE/DUCTILE IRON MATERIAL 3-1/2 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 6-3/8 INCH DIAMETER 5 INCH TRADE SIZE CONCRETE-TIGHT WIDTH 7-1/4 INCH... | |
| THREADED SPLIT TYPE ZINC PLATED MALLEABLE/DUCTILE IRON MATERIAL 3-1/4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 4-9/16 INCH DIAMETER 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT WIDTH 5-3/4 INCH... | |
| THREADED SPLIT TYPE ZINC PLATED MALLEABLE/DUCTILE IRON MATERIAL 3-3/16 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 4 INCH DIAMETER 3 INCH TRADE SIZE CONCRETE-TIGHT WIDTH 5 INCH... | |
| THREADED SPLIT TYPE ZINC PLATED MALLEABLE/DUCTILE IRON MATERIAL 3-3/8 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 5-1/8 INCH DIAMETER 4 INCH TRADE SIZE CONCRETE-TIGHT WIDTH 6-1/4 INCH... | |
| THREADED SPLIT TYPE ZINC PLATED MALLEABLE/DUCTILE IRON MATERIAL 4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 7-1/2 INCH DIAMETER 6 INCH TRADE SIZE CONCRETE-TIGHT WIDTH 8-5/8 INCH... | |
| THREADED, FLUSH MOUNT TYPE ALUMINUM MATERIAL 13/16 INCH 1 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 2... | |
| THREADED, FLUSH MOUNT TYPE ALUMINUM MATERIAL 13/16 INCH 1/2 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 2... | |
| THREADED, FLUSH MOUNT TYPE COPPER FREE ALUMINUM MATERIAL 1-1/2 INCH 3 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV... | |
| THREADED, FLUSH MOUNT TYPE COPPER FREE ALUMINUM MATERIAL 1-1/4 INCH 2-1/2 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV... | |
| THREADED, FLUSH MOUNT TYPE COPPER FREE ALUMINUM MATERIAL 7/8 INCH 1-1/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV... | |
| THREADED, FLUSH MOUNT TYPE COPPER FREE ALUMINUM MATERIAL 7/8 INCH 1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV... | |
| THREADED, FLUSH MOUNT TYPE MALLEABLE IRON MATERIAL 1 INCH 1 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1... | |
| THREADED, FLUSH MOUNT TYPE MALLEABLE IRON MATERIAL 1 INCH 1-1/2 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1... | |
| THREADED, FLUSH MOUNT TYPE MALLEABLE IRON MATERIAL 1 INCH 2 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1... | |
| THREADED, FLUSH MOUNT TYPE MALLEABLE IRON MATERIAL 1-1/2 INCH 2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1... | |
| THREADED, FLUSH MOUNT TYPE MALLEABLE IRON MATERIAL 1-1/2 INCH 2-1/2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1... | |
| THREADED, FLUSH MOUNT TYPE MALLEABLE IRON MATERIAL 1-1/2 INCH 3 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1... | |
| THREADED, FLUSH MOUNT TYPE MALLEABLE IRON MATERIAL 1-1/2 INCH 3-1/2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1... | |
| THREADED, FLUSH MOUNT TYPE MALLEABLE IRON MATERIAL 1-1/4 INCH 1-1/2 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1... | |
| THREADED, FLUSH MOUNT TYPE MALLEABLE IRON MATERIAL 1-1/4 INCH 2 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1... | |
| THREADED, FLUSH MOUNT TYPE MALLEABLE IRON MATERIAL 1-1/4 INCH 2-1/2 INCH SMALL END TRADE SIZE 3 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1... | |
| THREADED, FLUSH MOUNT TYPE MALLEABLE IRON MATERIAL 1-3/8 INCH 2-1/2 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1... | |
| THREADED, FLUSH MOUNT TYPE MALLEABLE IRON MATERIAL 1-3/8 INCH 3 INCH SMALL END TRADE SIZE 3-1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1... | |
| THREADED, FLUSH MOUNT TYPE MALLEABLE IRON MATERIAL 7/8 INCH 1 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1... | |
| THREADED, FLUSH MOUNT TYPE MALLEABLE IRON MATERIAL 7/8 INCH 1-1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1... | |
| THREADED, FLUSH MOUNT TYPE MALLEABLE IRON MATERIAL 7/8 INCH 1-1/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1... | |
| THREADED, FLUSH MOUNT TYPE MALLEABLE IRON MATERIAL 7/8 INCH 1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1... | |
| THREADED, FLUSH MOUNT TYPE MALLEABLE IRON MATERIAL 7/8 INCH 3/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1... | |
| THREADED, FLUSH MOUNT TYPE STEEL MATERIAL 13/16 INCH 1 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 2... | |
| THREADED, FLUSH MOUNT TYPE STEEL MATERIAL 13/16 INCH 1-1/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 2... | |
| THREADED, FLUSH MOUNT TYPE STEEL MATERIAL 13/16 INCH 1/2 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 2... | |
| THREADED, FLUSH MOUNT TYPE STEEL MATERIAL 13/16 INCH 3/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 2... | |
| THREADED, SET SCREW TYPE BRONZE MATERIAL 1 INCH THREADED RIGID CONDUIT/IMC USED ON 14 TO 4 AWG SOLID/STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467/514B, CSA 22.2 APPROVAL 4 INCH... | |
| THREADED, SET SCREW TYPE BRONZE MATERIAL 1 INCH THREADED RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467/514B, CSA 22.2 APPROVAL... | |
| THREADED, SET SCREW TYPE BRONZE MATERIAL 1-1/4 INCH THREADED RIGID CONDUIT/IMC USED ON 250 TO 500 MCM WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467/514B, CSA 22.2 APPROVAL 6-1/4 INCH DIAMETER... | |
| THREADED, SET SCREW TYPE BRONZE MATERIAL 1-1/8 INCH THREADED RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467/514B, CSA 22.2 APPROVAL... | |
| THREADED, SET SCREW TYPE BRONZE MATERIAL 1-3/8 INCH THREADED RIGID CONDUIT/IMC USED ON 14 TO 4 AWG SOLID/STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467/514B, CSA 22.2 APPROVAL 7-3/8 INCH... | |
| THREADED, SET SCREW TYPE BRONZE MATERIAL 3/4 INCH THREADED RIGID CONDUIT/IMC USED ON 14 TO 4 AWG SOLID/STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467/514B, CSA 22.2 APPROVAL 2 INCH... | |
| THREADED, SET SCREW TYPE BRONZE MATERIAL 3/4 INCH THREADED RIGID CONDUIT/IMC USED ON 14 TO 4 AWG SOLID/STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467/514B, CSA 22.2 APPROVAL 2-1/4 INCH... | |
| THREADED, SET SCREW TYPE BRONZE MATERIAL 3/4 INCH THREADED RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467/514B, CSA 22.2 APPROVAL... | |
| THREADED, SET SCREW TYPE BRONZE MATERIAL 5/8 INCH THREADED RIGID CONDUIT/IMC USED ON 14 TO 4 AWG SOLID/STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467/514B, CSA 22.2 APPROVAL 1-3/4 INCH... | |
| THREADED, SET SCREW TYPE BRONZE MATERIAL 5/8 INCH THREADED RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467/514B, CSA 22.2 APPROVAL... | |
| THREADED, SET SCREW TYPE BRONZE MATERIAL 7/8 INCH THREADED RIGID CONDUIT/IMC USED ON 14 TO 4 AWG SOLID/STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467/514B, CSA 22.2 APPROVAL 2-3/4 INCH... | |
| THREADLESS SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, STAINLESS STEEL CLAMP SCREW, TIN PLATED COPPER GROUNDING SADDLE MATERIAL 1 INCH THREADLESS RIGID CONDUIT/IMC USED ON 14 TO 4 AWG... | |
| THREADLESS SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, STAINLESS STEEL CLAMP SCREW, TIN PLATED COPPER GROUNDING SADDLE MATERIAL 1 INCH THREADLESS RIGID CONDUIT/IMC USED ON 6 AWG SOLID/STRANDED TO... | |
| THREADLESS SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, STAINLESS STEEL CLAMP SCREW, TIN PLATED COPPER GROUNDING SADDLE MATERIAL 1 INCH THREADLESS RIGID CONDUIT/IMC USED ON 6 AWG TO 4/0... | |
| THREADLESS SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, STAINLESS STEEL CLAMP SCREW, TIN PLATED COPPER GROUNDING SADDLE MATERIAL 1 INCH THREADLESS RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO... | |
| THREADLESS SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, STAINLESS STEEL CLAMP SCREW, TIN PLATED COPPER GROUNDING SADDLE MATERIAL 1-1/4 INCH THREADLESS RIGID CONDUIT/IMC USED ON 6 AWG SOLID/STRANDED TO... | |
| THREADLESS SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, STAINLESS STEEL CLAMP SCREW, TIN PLATED COPPER GROUNDING SADDLE MATERIAL 1-1/8 INCH THREADLESS RIGID CONDUIT/IMC USED ON 14 TO 4 AWG... | |
| THREADLESS SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, STAINLESS STEEL CLAMP SCREW, TIN PLATED COPPER GROUNDING SADDLE MATERIAL 1-1/8 INCH THREADLESS RIGID CONDUIT/IMC USED ON 6 AWG SOLID/STRANDED TO... | |
| THREADLESS SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, STAINLESS STEEL CLAMP SCREW, TIN PLATED COPPER GROUNDING SADDLE MATERIAL 1-1/8 INCH THREADLESS RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO... | |
| THREADLESS SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, STAINLESS STEEL CLAMP SCREW, TIN PLATED COPPER GROUNDING SADDLE MATERIAL 3/4 INCH THREADLESS RIGID CONDUIT/IMC USED ON 14 TO 4 AWG... | |
| THREADLESS SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, STAINLESS STEEL CLAMP SCREW, TIN PLATED COPPER GROUNDING SADDLE MATERIAL 3/4 INCH THREADLESS RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO... | |
| THREADLESS SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, STAINLESS STEEL CLAMP SCREW, TIN PLATED COPPER GROUNDING SADDLE MATERIAL 7/8 INCH THREADLESS RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO... | |
| THREADLESS SET SCREW TYPE ZINC PLATED STEEL BODY, STAINLESS STEEL CLAMP SCREW, TIN PLATED COPPER GROUNDING SADDLE MATERIAL 1/2 INCH THREADLESS RIGID CONDUIT/IMC USED ON 14 TO 4 AWG SOLID/STRANDED... | |
| THREADLESS SET SCREW TYPE ZINC PLATED STEEL BODY, STAINLESS STEEL CLAMP SCREW, TIN PLATED COPPER GROUNDING SADDLE MATERIAL 5/8 INCH THREADLESS RIGID CONDUIT/IMC USED ON 14 TO 4 AWG SOLID/STRANDED... | |
| THREADLESS TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 3-1/4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 2-1/2 INCH TRADE SIZE... | |
| THREADLESS TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 3 INCH TRADE SIZE... | |
| THREADLESS TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 4-1/2 INCH DIAMETER 150 DEG C TEMPERATURE RATING 3-1/2 INCH TRADE SIZE... | |
| THREADLESS TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-1/4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 6-1/4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 5 INCH TRADE SIZE... | |
| THREADLESS TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-1/8 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 5 INCH DIAMETER 150 DEG C TEMPERATURE RATING 4 INCH TRADE SIZE... | |
| THREADLESS TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-3/8 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 7-3/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 6 INCH TRADE SIZE... | |
| THREADLESS TYPE ZINC PLATED MALLEABLE IRON MATERIAL 3/4 INCH EMT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1-5/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1 INCH TRADE SIZE... | |
| THREADLESS TYPE ZINC PLATED MALLEABLE IRON MATERIAL 3/4 INCH EMT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 2 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1-1/4 INCH TRADE SIZE... | |
| THREADLESS TYPE ZINC PLATED MALLEABLE IRON MATERIAL 3/4 INCH EMT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 2-1/4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1-1/2 INCH TRADE SIZE... | |
| THREADLESS TYPE ZINC PLATED MALLEABLE IRON MATERIAL 3/4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-5/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1 INCH TRADE SIZE... | |
| THREADLESS TYPE ZINC PLATED MALLEABLE IRON MATERIAL 3/4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 2 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1-1/4 INCH TRADE SIZE... | |
| THREADLESS TYPE ZINC PLATED MALLEABLE IRON MATERIAL 3/4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 2-1/4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1-1/2 INCH TRADE SIZE... | |
| THREADLESS TYPE ZINC PLATED MALLEABLE IRON MATERIAL 7/8 INCH EMT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 2-3/4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 2 INCH TRADE SIZE... | |
| THREADLESS TYPE ZINC PLATED MALLEABLE IRON MATERIAL 7/8 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 2-3/4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 2 INCH TRADE SIZE... | |
| THREADLESS TYPE ZINC PLATED STEEL MATERIAL 1-1/2 INCH EMT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1-1/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1/2 INCH TRADE SIZE THERMOSET... | |
| THREADLESS TYPE ZINC PLATED STEEL MATERIAL 1-1/2 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-1/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1/2 INCH TRADE SIZE THERMOSET... | |
| THREADLESS TYPE ZINC PLATED STEEL MATERIAL 5/8 INCH EMT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1-3/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 3/4 INCH TRADE SIZE THERMOSET... | |
| THREADLESS TYPE ZINC PLATED STEEL MATERIAL 5/8 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-3/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 3/4 INCH TRADE SIZE THERMOSET... | |
| VELBUNA MATERIAL SCREW-ON COVER TYPE 1 INCH TRADE SIZE SPEC 5[TM] BRAND TEMPERATURE RATING 100 DEG C | |
| VELBUNA MATERIAL SCREW-ON COVER TYPE 1-1/4 TO 1-1/2 INCH TRADE SIZE SPEC 5[TM] BRAND TEMPERATURE RATING 100 DEG C | |
| VELBUNA MATERIAL SCREW-ON COVER TYPE 1/2 INCH TRADE SIZE SPEC 5[TM] BRAND TEMPERATURE RATING 100 DEG C | |
| VELBUNA MATERIAL SCREW-ON COVER TYPE 2 INCH TRADE SIZE SPEC 5[TM] BRAND TEMPERATURE RATING 100 DEG C | |
| VELBUNA MATERIAL SCREW-ON COVER TYPE 2-1/2 TO 3 INCH TRADE SIZE SPEC 5[TM] BRAND TEMPERATURE RATING 100 DEG C | |
| VELBUNA MATERIAL SCREW-ON COVER TYPE 3-1/2 TO 4 INCH TRADE SIZE SPEC 5[TM] BRAND TEMPERATURE RATING 100 DEG C | |
| VELBUNA MATERIAL SCREW-ON COVER TYPE 3/4 INCH TRADE SIZE SPEC 5[TM] BRAND TEMPERATURE RATING 100 DEG C | |
| ZINC PLATED MALLEABLE IRON MATERIAL 2-1/2 INCH DIA X 1-7/8 INCH L SIZE 3/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE CSA C22.2 APPROVAL INSTALLATION THREADED... | |
| ZINC PLATED MALLEABLE IRON MATERIAL 2-1/2 INCH DIA X 2 INCH L SIZE 1 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE CSA C22.2 APPROVAL INSTALLATION THREADED... | |
| ZINC PLATED MALLEABLE IRON MATERIAL 2-1/2 INCH DIA X 2 INCH L SIZE 1-1/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE CSA C22.2 APPROVAL INSTALLATION THREADED... | |
| ZINC PLATED MALLEABLE IRON MATERIAL 2-3/16 INCH DIA X 1-7/8 INCH L SIZE 3/4 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE CSA C22.2 APPROVAL INSTALLATION THREADED... | |
| ZINC PLATED MALLEABLE IRON MATERIAL 2-3/16 INCH DIA X 2 INCH L SIZE 1 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE CSA C22.2 APPROVAL INSTALLATION THREADED... | |
| ZINC PLATED MALLEABLE IRON MATERIAL 3 INCH DIA X 1-7/8 INCH L SIZE 3/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE CSA C22.2 APPROVAL INSTALLATION THREADED... | |
| ZINC PLATED MALLEABLE IRON MATERIAL 3 INCH DIA X 2 INCH L SIZE 1 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE CSA C22.2 APPROVAL INSTALLATION THREADED... | |
| ZINC PLATED MALLEABLE IRON MATERIAL 3 INCH DIA X 2 INCH L SIZE 1-1/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE CSA C22.2 APPROVAL INSTALLATION THREADED... | |
| ZINC PLATED MALLEABLE IRON MATERIAL 6-13/16 INCH DIA X 4-3/4 INCH L SIZE 4 INCH SMALL END TRADE SIZE 5 INCH LARGE END TRADE SIZE CSA C22.2 APPROVAL INSTALLATION THREADED... | |
| ZINC PLATED MALLEABLE IRON/STEEL BODY, STAINLESS STEEL CLAMP SCREW MATERIAL 1 INCH THREADLESS RIGID CONDUIT/IMC USED ON 14 TO 4 AWG SOLID/STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467, UL... | |
| ZINC PLATED MALLEABLE IRON/STEEL BODY, STAINLESS STEEL CLAMP SCREW MATERIAL 1 INCH THREADLESS RIGID CONDUIT/IMC USED ON 6 AWG SOLID/STRANDED TO 4/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL... | |
| ZINC PLATED MALLEABLE IRON/STEEL BODY, STAINLESS STEEL CLAMP SCREW MATERIAL 1 INCH THREADLESS RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL... | |
| ZINC PLATED MALLEABLE IRON/STEEL BODY, STAINLESS STEEL CLAMP SCREW MATERIAL 1-1/4 INCH THREADLESS RIGID CONDUIT/IMC USED ON 14 TO 4 AWG SOLID/STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467, UL... | |
| ZINC PLATED MALLEABLE IRON/STEEL BODY, STAINLESS STEEL CLAMP SCREW MATERIAL 1-1/4 INCH THREADLESS RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL... | |
| ZINC PLATED MALLEABLE IRON/STEEL BODY, STAINLESS STEEL CLAMP SCREW MATERIAL 1-3/8 INCH THREADLESS RIGID CONDUIT/IMC USED ON 14 TO 4 AWG SOLID/STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467, UL... | |
| ZINC PLATED MALLEABLE IRON/STEEL BODY, STAINLESS STEEL CLAMP SCREW MATERIAL 1-3/8 INCH THREADLESS RIGID CONDUIT/IMC USED ON 6 AWG SOLID/STRANDED TO 4/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL... | |
| ZINC PLATED MALLEABLE IRON/STEEL BODY, STAINLESS STEEL CLAMP SCREW MATERIAL 1-3/8 INCH THREADLESS RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL... | |
| ZINC PLATED MALLEABLE IRON/STEEL BODY, STAINLESS STEEL CLAMP SCREW MATERIAL 1/2 INCH THREADLESS RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL... | |
| ZINC PLATED MALLEABLE IRON/STEEL BODY, STAINLESS STEEL CLAMP SCREW MATERIAL 5/8 INCH THREADLESS RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL... | |
| ZINC PLATED MALLEABLE IRON/STEEL BODY, STAINLESS STEEL CLAMP SCREW MATERIAL 7/8 INCH THREADLESS RIGID CONDUIT/IMC USED ON 14 TO 4 AWG SOLID/STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467, UL... | |
| ZINC PLATED MALLEABLE/DUCTILE IRON MATERIAL EMT CONDUIT USED ON 4 INCH MAX. MOVEMENT UL 514B APPROVAL 1 INCH TRADE SIZE CONCRETE-TIGHT APPLICATION ALLOWS FOR EXPANSION AND CONTRACTION IN A RUN... | |
| ZINC PLATED MALLEABLE/DUCTILE IRON MATERIAL EMT CONDUIT USED ON 4 INCH MAX. MOVEMENT UL 514B APPROVAL 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT APPLICATION ALLOWS FOR EXPANSION AND CONTRACTION IN A RUN... | |
| ZINC PLATED MALLEABLE/DUCTILE IRON MATERIAL EMT CONDUIT USED ON 4 INCH MAX. MOVEMENT UL 514B APPROVAL 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT APPLICATION ALLOWS FOR EXPANSION AND CONTRACTION IN A RUN... | |
| ZINC PLATED MALLEABLE/DUCTILE IRON MATERIAL EMT CONDUIT USED ON 4 INCH MAX. MOVEMENT UL 514B APPROVAL 1/2 INCH TRADE SIZE CONCRETE-TIGHT APPLICATION ALLOWS FOR EXPANSION AND CONTRACTION IN A RUN... | |
| ZINC PLATED MALLEABLE/DUCTILE IRON MATERIAL EMT CONDUIT USED ON 4 INCH MAX. MOVEMENT UL 514B APPROVAL 2 INCH TRADE SIZE CONCRETE-TIGHT APPLICATION ALLOWS FOR EXPANSION AND CONTRACTION IN A RUN... | |
| ZINC PLATED MALLEABLE/DUCTILE IRON MATERIAL EMT CONDUIT USED ON 4 INCH MAX. MOVEMENT UL 514B APPROVAL 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT APPLICATION ALLOWS FOR EXPANSION AND CONTRACTION IN A RUN... | |
| ZINC PLATED MALLEABLE/DUCTILE IRON MATERIAL EMT CONDUIT USED ON 4 INCH MAX. MOVEMENT UL 514B APPROVAL 3 INCH TRADE SIZE CONCRETE-TIGHT APPLICATION ALLOWS FOR EXPANSION AND CONTRACTION IN A RUN... | |
| ZINC PLATED MALLEABLE/DUCTILE IRON MATERIAL EMT CONDUIT USED ON 4 INCH MAX. MOVEMENT UL 514B APPROVAL 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT APPLICATION ALLOWS FOR EXPANSION AND CONTRACTION IN A RUN... | |
| ZINC PLATED MALLEABLE/DUCTILE IRON MATERIAL EMT CONDUIT USED ON 4 INCH MAX. MOVEMENT UL 514B APPROVAL 3/4 INCH TRADE SIZE CONCRETE-TIGHT APPLICATION ALLOWS FOR EXPANSION AND CONTRACTION IN A RUN... | |
| ZINC PLATED MALLEABLE/DUCTILE IRON MATERIAL EMT CONDUIT USED ON 4 INCH MAX. MOVEMENT UL 514B APPROVAL 4 INCH TRADE SIZE CONCRETE-TIGHT APPLICATION ALLOWS FOR EXPANSION AND CONTRACTION IN A RUN... | |
| ZINC PLATED STEEL MATERIAL 1-13/16 INCH DIA X 1-13/16 INCH L SIZE 1/2 INCH SMALL END TRADE SIZE 1 INCH LARGE END TRADE SIZE CSA C22.2 APPROVAL INSTALLATION THREADED REC... | |
| ZINC PLATED STEEL MATERIAL 1-13/16 INCH DIA X 1-13/16 INCH L SIZE 3/4 INCH SMALL END TRADE SIZE 1 INCH LARGE END TRADE SIZE CSA C22.2 APPROVAL INSTALLATION THREADED REC... |
| << Prev |