O-Z/Gedney Rigid/EMT Conduit Cabinet Compound Bushing HPE-200

Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 2-5/8 INCH EXPOSED WIRE, RUBBER/PLASTIC INSULATED CABLE USED ON 1.53 INCH WIRE SIZE CSA APPROVAL 3-1/8 INCH DIAMETER 2 INCH CONDUIT SIZE WITH CANVAS BAKELITE CLAMPING DEVICE ZINC PLATED LOCKNUT HPE MODEL
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 2-5/8 INCH EXPOSED WIRE, RUBBER/PLASTIC INSULATED CABLE USED ON 1.53 INCH WIRE SIZE CSA APPROVAL 3-1/8 INCH DIAMETER 2 INCH CONDUIT SIZE WITH CANVAS BAKELITE CLAMPING DEVICE ZINC PLATED LOCKNUT HPE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Cabinet Compound Bushing - HPE-200 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Cabinet Compound Bushing
HPE-200
Rigid/EMT Conduit Cabinet Compound Bushing HPE-200
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 2-5/8 INCH EXPOSED WIRE, RUBBER/PLASTIC INSULATED CABLE USED ON 1.53 INCH WIRE SIZE CSA APPROVAL 3-1/8 INCH DIAMETER 2 INCH CONDUIT SIZE WITH CANVAS BAKELITE CLAMPING DEVICE ZINC PLATED LOCKNUT HPE MODEL
  • HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL
  • 2-5/8 INCH
  • EXPOSED WIRE, RUBBER/PLASTIC INSULATED CABLE USED ON
  • 1.53 INCH WIRE SIZE
  • CSA APPROVAL
  • 3-1/8 INCH DIAMETER
  • 2 INCH CONDUIT SIZE
  • WITH CANVAS BAKELITE CLAMPING DEVICE
  • ZINC PLATED LOCKNUT
  • HPE MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number HPE-200
Product Name Rigid/EMT Conduit Cabinet Compound Bushing
Fitting Type Rigid/EMT Conduit Cabinet Compound Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Conduit Fittings - 8722272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details