O-Z/Gedney Conduit Body Cover MKGL250A

Description
ALUMINUM (BODY), NEOPRENE (GASKET), STAINLESS STEEL (SCREW) MATERIAL UL 514A, CSA C22.2 APPROVAL 2-1/2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 USED ON MODEL/BRAND LB6X INCLUDES (6) COVER SCREW
Datasheet
Description
ALUMINUM (BODY), NEOPRENE (GASKET), STAINLESS STEEL (SCREW) MATERIAL UL 514A, CSA C22.2 APPROVAL 2-1/2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 USED ON MODEL/BRAND LB6X INCLUDES (6) COVER SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - MKGL250A - O-Z/Gedney
St. Louis, MO, USA
Conduit Body Cover
MKGL250A
Conduit Body Cover MKGL250A
ALUMINUM (BODY), NEOPRENE (GASKET), STAINLESS STEEL (SCREW) MATERIAL UL 514A, CSA C22.2 APPROVAL 2-1/2 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 USED ON MODEL/BRAND LB6X INCLUDES (6) COVER SCREW
  • ALUMINUM (BODY), NEOPRENE (GASKET), STAINLESS STEEL (SCREW) MATERIAL
  • UL 514A, CSA C22.2 APPROVAL
  • 2-1/2 INCH TRADE SIZE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10
  • USED ON MODEL/BRAND LB6X
  • INCLUDES (6) COVER SCREW
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number MKGL250A
Product Name Conduit Body Cover
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8725943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 2.48 inch (63 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details