O-Z/Gedney Explosionproof Closure Plug PLG150R

Description
THREADED TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH CONDUIT OUTLET BOX/HUB USED ON UL APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G ENCLOSURE 1-1/2 INCH TRADE SIZE RECESSED HEAD STYLE PLG MODEL
Datasheet
Description
THREADED TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH CONDUIT OUTLET BOX/HUB USED ON UL APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G ENCLOSURE 1-1/2 INCH TRADE SIZE RECESSED HEAD STYLE PLG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Closure Plug - PLG150R - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Closure Plug
PLG150R
Explosionproof Closure Plug PLG150R
THREADED TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH CONDUIT OUTLET BOX/HUB USED ON UL APPROVAL CLASS I GROUP B C D, CLASS II GROUP E F G ENCLOSURE 1-1/2 INCH TRADE SIZE RECESSED HEAD STYLE PLG MODEL
  • THREADED TYPE
  • MALLEABLE IRON MATERIAL
  • ZINC ELECTROPLATED FINISH
  • CONDUIT OUTLET BOX/HUB USED ON
  • UL APPROVAL
  • CLASS I GROUP B C D, CLASS II GROUP E F G ENCLOSURE
  • 1-1/2 INCH TRADE SIZE
  • RECESSED HEAD STYLE
  • PLG MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number PLG150R
Product Name Explosionproof Closure Plug
Fitting Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 8722395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.57 inch (40 mm)
Material Brass
View Details
Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details