O-Z/Gedney Rigid/EMT Conduit Cabinet Compound Bushing HRK-500

Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL RIGID CONDUIT, RUBBER/PLASTIC INSULATED CABLE USED ON (2) 1.99 INCH/(3) 1.91 INCH/(4) 1.6 INCH WIRE SIZE CSA APPROVAL 6-7/8 INCH DIAMETER 5 INCH CONDUIT SIZE ZINC PLATED LOCKNUT HRK MODEL
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL RIGID CONDUIT, RUBBER/PLASTIC INSULATED CABLE USED ON (2) 1.99 INCH/(3) 1.91 INCH/(4) 1.6 INCH WIRE SIZE CSA APPROVAL 6-7/8 INCH DIAMETER 5 INCH CONDUIT SIZE ZINC PLATED LOCKNUT HRK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Cabinet Compound Bushing - HRK-500 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Cabinet Compound Bushing
HRK-500
Rigid/EMT Conduit Cabinet Compound Bushing HRK-500
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL RIGID CONDUIT, RUBBER/PLASTIC INSULATED CABLE USED ON (2) 1.99 INCH/(3) 1.91 INCH/(4) 1.6 INCH WIRE SIZE CSA APPROVAL 6-7/8 INCH DIAMETER 5 INCH CONDUIT SIZE ZINC PLATED LOCKNUT HRK MODEL
  • HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL
  • RIGID CONDUIT, RUBBER/PLASTIC INSULATED CABLE USED ON
  • (2) 1.99 INCH/(3) 1.91 INCH/(4) 1.6 INCH WIRE SIZE
  • CSA APPROVAL
  • 6-7/8 INCH DIAMETER
  • 5 INCH CONDUIT SIZE
  • ZINC PLATED LOCKNUT
  • HRK MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number HRK-500
Product Name Rigid/EMT Conduit Cabinet Compound Bushing
Fitting Type Rigid/EMT Conduit Cabinet Compound Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Conduit Fittings - 8726022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.7874 inch (20 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details