O-Z/Gedney Grounding Bushing IBC-200LS-20AC

Description
THREADLESS SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 3/4 INCH RIGID CONDUIT/IMC USED ON 14 TO 2/0 AWG WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, CSA C22.2 APPROVAL 2-13/16 INCH DIAMETER 2 INCH TRADE SIZE INSULATED THROAT TYPE LAY-IN, TIN PLATED ALUMINUM LUG TYPE APPLICABLE STANDARD W-F-408E, NEMA FB-1 TEMPERATURE RATING 150 DEG C IBC-LS-AC MODEL
Datasheet
Description
THREADLESS SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 3/4 INCH RIGID CONDUIT/IMC USED ON 14 TO 2/0 AWG WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, CSA C22.2 APPROVAL 2-13/16 INCH DIAMETER 2 INCH TRADE SIZE INSULATED THROAT TYPE LAY-IN, TIN PLATED ALUMINUM LUG TYPE APPLICABLE STANDARD W-F-408E, NEMA FB-1 TEMPERATURE RATING 150 DEG C IBC-LS-AC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Bushing - IBC-200LS-20AC - O-Z/Gedney
St. Louis, MO, USA
Grounding Bushing
IBC-200LS-20AC
Grounding Bushing IBC-200LS-20AC
THREADLESS SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 3/4 INCH RIGID CONDUIT/IMC USED ON 14 TO 2/0 AWG WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, CSA C22.2 APPROVAL 2-13/16 INCH DIAMETER 2 INCH TRADE SIZE INSULATED THROAT TYPE LAY-IN, TIN PLATED ALUMINUM LUG TYPE APPLICABLE STANDARD W-F-408E, NEMA FB-1 TEMPERATURE RATING 150 DEG C IBC-LS-AC MODEL
  • THREADLESS SET SCREW TYPE
  • ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL
  • 3/4 INCH
  • RIGID CONDUIT/IMC USED ON
  • 14 TO 2/0 AWG WIRE SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 467, CSA C22.2 APPROVAL
  • 2-13/16 INCH DIAMETER
  • 2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • LAY-IN, TIN PLATED ALUMINUM LUG TYPE
  • APPLICABLE STANDARD W-F-408E, NEMA FB-1
  • TEMPERATURE RATING 150 DEG C
  • IBC-LS-AC MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number IBC-200LS-20AC
Product Name Grounding Bushing
Fitting Type Grounding Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Brass
View Details