O-Z/Gedney Rigid/EMT Conduit Bushing PPC-50

Description
THREADLESS TYPE POLYETHYLENE MATERIAL 9/16 INCH PLUG BUSHING, RIGID/IMC CONDUIT USED ON 1 INCH DIAMETER 1/2 INCH TRADE SIZE INSULATED THROAT TYPE USED ON BUSHING TYPE A, B, IBC, BB, IB, BIG, HBLG AND TYPE 2-SERIES PPC MODEL
Datasheet
Description
THREADLESS TYPE POLYETHYLENE MATERIAL 9/16 INCH PLUG BUSHING, RIGID/IMC CONDUIT USED ON 1 INCH DIAMETER 1/2 INCH TRADE SIZE INSULATED THROAT TYPE USED ON BUSHING TYPE A, B, IBC, BB, IB, BIG, HBLG AND TYPE 2-SERIES PPC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - PPC-50 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Bushing
PPC-50
Rigid/EMT Conduit Bushing PPC-50
THREADLESS TYPE POLYETHYLENE MATERIAL 9/16 INCH PLUG BUSHING, RIGID/IMC CONDUIT USED ON 1 INCH DIAMETER 1/2 INCH TRADE SIZE INSULATED THROAT TYPE USED ON BUSHING TYPE A, B, IBC, BB, IB, BIG, HBLG AND TYPE 2-SERIES PPC MODEL
  • THREADLESS TYPE
  • POLYETHYLENE MATERIAL
  • 9/16 INCH
  • PLUG BUSHING, RIGID/IMC CONDUIT USED ON
  • 1 INCH DIAMETER
  • 1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • USED ON BUSHING TYPE A, B, IBC, BB, IB, BIG, HBLG AND TYPE 2-SERIES
  • PPC MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number PPC-50
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 8722348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.3937 inch (10 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details