O-Z/Gedney Explosionproof Conduit Elbow LBH-400AN4

Description
COPPER FREE ALUMINUM MATERIAL NATURAL FINISH UL 886, CSA C22.2 APPROVAL 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH 4 TRADE SIZE - FRACTIONAL APPLICABLE STANDARD NEC TRADE SIZE IN INCH - UOM IN LBH-AN4 MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL NATURAL FINISH UL 886, CSA C22.2 APPROVAL 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH 4 TRADE SIZE - FRACTIONAL APPLICABLE STANDARD NEC TRADE SIZE IN INCH - UOM IN LBH-AN4 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow - LBH-400AN4 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Conduit Elbow
LBH-400AN4
Explosionproof Conduit Elbow LBH-400AN4
COPPER FREE ALUMINUM MATERIAL NATURAL FINISH UL 886, CSA C22.2 APPROVAL 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH 4 TRADE SIZE - FRACTIONAL APPLICABLE STANDARD NEC TRADE SIZE IN INCH - UOM IN LBH-AN4 MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • NATURAL FINISH
  • UL 886, CSA C22.2 APPROVAL
  • 4 INCH TRADE SIZE
  • 4 TRADE SIZE IN INCH
  • 4 TRADE SIZE - FRACTIONAL
  • APPLICABLE STANDARD NEC
  • TRADE SIZE IN INCH - UOM IN
  • LBH-AN4 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number LBH-400AN4
Product Name Explosionproof Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details