HRK-125 -- RIGID/EMT CONDUIT CABINET COMPOUND BUSHING
O-Z/Gedney
Rigid/EMT Conduit Cabinet Compound Bushing
HRK-125
Description
ZINC PLATED STEEL MATERIAL
RIGID CONDUIT, RUBBER/PLASTIC INSULATED CABLE USED ON
(1) 1.02 INCH/(2) 0.55 INCH/(3) 0.5 INCH/(4) 0.44 INCH WIRE SIZE
CSA APPROVAL
2-3/8 INCH DIAMETER
1-1/4 INCH CONDUIT SIZE
ZINC PLATED LOCKNUT
HRK MODEL
Description
ZINC PLATED STEEL MATERIAL
RIGID CONDUIT, RUBBER/PLASTIC INSULATED CABLE USED ON
(1) 1.02 INCH/(2) 0.55 INCH/(3) 0.5 INCH/(4) 0.44 INCH WIRE SIZE
CSA APPROVAL
2-3/8 INCH DIAMETER
1-1/4 INCH CONDUIT SIZE
ZINC PLATED LOCKNUT
HRK MODEL
Datasheet
Suppliers
Rigid/EMT Conduit Cabinet Compound Bushing
HRK-125
ZINC PLATED STEEL MATERIAL
RIGID CONDUIT, RUBBER/PLASTIC INSULATED CABLE USED ON
(1) 1.02 INCH/(2) 0.55 INCH/(3) 0.5 INCH/(4) 0.44 INCH WIRE SIZE
CSA APPROVAL
2-3/8 INCH DIAMETER
1-1/4 INCH CONDUIT SIZE
ZINC PLATED LOCKNUT
HRK MODEL
- ZINC PLATED STEEL MATERIAL
- RIGID CONDUIT, RUBBER/PLASTIC INSULATED CABLE USED ON
- (1) 1.02 INCH/(2) 0.55 INCH/(3) 0.5 INCH/(4) 0.44 INCH WIRE SIZE
- CSA APPROVAL
- 2-3/8 INCH DIAMETER
- 1-1/4 INCH CONDUIT SIZE
- ZINC PLATED LOCKNUT
- HRK MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
HRK-125 |
|
Product Name
|
Rigid/EMT Conduit Cabinet Compound Bushing |
|
Fitting Type
|
Rigid/EMT Conduit Cabinet Compound Bushing
|
Unlock Full Specs
to access all available technical data
Similar Products
Size
0.9055 inch (23 mm)
Material
Nylon; Polyamide
View Details