O-Z/Gedney Conduit Bushing PPC-350

Description
APPROVAL UL CONDUIT TYPE IMC, RIGID DIAMETER 4 INCH LENGTH 1-1/4 INCH MATERIAL POLYETHYLENE TRADE SIZE 3-1/2 INCH TYPE INSULATED SUITABLE FOR TYPE A, B, IBC, BB, IB, BLG BUSHING
Datasheet
Description
APPROVAL UL CONDUIT TYPE IMC, RIGID DIAMETER 4 INCH LENGTH 1-1/4 INCH MATERIAL POLYETHYLENE TRADE SIZE 3-1/2 INCH TYPE INSULATED SUITABLE FOR TYPE A, B, IBC, BB, IB, BLG BUSHING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Bushing - PPC-350 - O-Z/Gedney
St. Louis, MO, USA
Conduit Bushing
PPC-350
Conduit Bushing PPC-350
APPROVAL UL CONDUIT TYPE IMC, RIGID DIAMETER 4 INCH LENGTH 1-1/4 INCH MATERIAL POLYETHYLENE TRADE SIZE 3-1/2 INCH TYPE INSULATED SUITABLE FOR TYPE A, B, IBC, BB, IB, BLG BUSHING
  • APPROVAL UL
  • CONDUIT TYPE IMC, RIGID
  • DIAMETER 4 INCH
  • LENGTH 1-1/4 INCH
  • MATERIAL POLYETHYLENE
  • TRADE SIZE 3-1/2 INCH
  • TYPE INSULATED
  • SUITABLE FOR TYPE A, B, IBC, BB, IB, BLG BUSHING
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number PPC-350
Product Name Conduit Bushing
Fitting Type Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit Fittings - 8722196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 2.64 inch (67 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details