O-Z/Gedney Cable in Rigid/EMT Conduit Sealing Bushing KR-600

Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (LOCKING COLLAR), CANVAS BAKELITE (SEALING DISC) MATERIAL 1-3/4 INCH (1) 4.5 INCH/(2) 2.39 INCH/(3) 2.3 INCH/(4) 1.92 INCH WIRE SIZE CSA APPROVAL 7-3/8 INCH DIAMETER 6 INCH CONDUIT SIZE KR MODEL
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (LOCKING COLLAR), CANVAS BAKELITE (SEALING DISC) MATERIAL 1-3/4 INCH (1) 4.5 INCH/(2) 2.39 INCH/(3) 2.3 INCH/(4) 1.92 INCH WIRE SIZE CSA APPROVAL 7-3/8 INCH DIAMETER 6 INCH CONDUIT SIZE KR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable in Rigid/EMT Conduit Sealing Bushing - KR-600 - O-Z/Gedney
St. Louis, MO, USA
Cable in Rigid/EMT Conduit Sealing Bushing
KR-600
Cable in Rigid/EMT Conduit Sealing Bushing KR-600
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (LOCKING COLLAR), CANVAS BAKELITE (SEALING DISC) MATERIAL 1-3/4 INCH (1) 4.5 INCH/(2) 2.39 INCH/(3) 2.3 INCH/(4) 1.92 INCH WIRE SIZE CSA APPROVAL 7-3/8 INCH DIAMETER 6 INCH CONDUIT SIZE KR MODEL
  • HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON (LOCKING COLLAR), CANVAS BAKELITE (SEALING DISC) MATERIAL
  • 1-3/4 INCH
  • (1) 4.5 INCH/(2) 2.39 INCH/(3) 2.3 INCH/(4) 1.92 INCH WIRE SIZE
  • CSA APPROVAL
  • 7-3/8 INCH DIAMETER
  • 6 INCH CONDUIT SIZE
  • KR MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number KR-600
Product Name Cable in Rigid/EMT Conduit Sealing Bushing
Fitting Type Cable in Rigid/EMT Conduit Sealing Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit Fittings - 8726050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Brass
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details