O-Z/Gedney Conduit Bushing PPC-300

Description
APPROVAL UL CONDUIT TYPE IMC, RIGID DIAMETER 3-5/8 INCH LENGTH 7/8 INCH MATERIAL POLYETHYLENE TRADE SIZE 3 INCH TYPE INSULATED SUITABLE FOR TYPE A, B, IBC, BB, IB, BLG BUSHING
Datasheet
Description
APPROVAL UL CONDUIT TYPE IMC, RIGID DIAMETER 3-5/8 INCH LENGTH 7/8 INCH MATERIAL POLYETHYLENE TRADE SIZE 3 INCH TYPE INSULATED SUITABLE FOR TYPE A, B, IBC, BB, IB, BLG BUSHING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Bushing - PPC-300 - O-Z/Gedney
St. Louis, MO, USA
Conduit Bushing
PPC-300
Conduit Bushing PPC-300
APPROVAL UL CONDUIT TYPE IMC, RIGID DIAMETER 3-5/8 INCH LENGTH 7/8 INCH MATERIAL POLYETHYLENE TRADE SIZE 3 INCH TYPE INSULATED SUITABLE FOR TYPE A, B, IBC, BB, IB, BLG BUSHING
  • APPROVAL UL
  • CONDUIT TYPE IMC, RIGID
  • DIAMETER 3-5/8 INCH
  • LENGTH 7/8 INCH
  • MATERIAL POLYETHYLENE
  • TRADE SIZE 3 INCH
  • TYPE INSULATED
  • SUITABLE FOR TYPE A, B, IBC, BB, IB, BLG BUSHING
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number PPC-300
Product Name Conduit Bushing
Fitting Type Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.4331 inch (11 mm)
Material Nylon; Nylon 66
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details