THREADED TYPE
STEEL MATERIAL
ZINC ELECTROPLATED FINISH
RIGID/IMC USED ON
UL 886, CSA C22.2 APPROVAL
CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
1/2 INCH TRADE SIZE
RECESSED HEAD STYLE
UNILET[R] BRAND
PLG MODEL
O-Z/Gedney
Done
Datasheet
Description
THREADED TYPE
STEEL MATERIAL
ZINC ELECTROPLATED FINISH
RIGID/IMC USED ON
UL 886, CSA C22.2 APPROVAL
CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
1/2 INCH TRADE SIZE
RECESSED HEAD STYLE
UNILET[R] BRAND
PLG MODEL
THREADED TYPE
STEEL MATERIAL
ZINC ELECTROPLATED FINISH
RIGID/IMC USED ON
UL 886, CSA C22.2 APPROVAL
CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
1/2 INCH TRADE SIZE
RECESSED HEAD STYLE
UNILET[R] BRAND
PLG MODEL
THREADED TYPE
STEEL MATERIAL
ZINC ELECTROPLATED FINISH
RIGID/IMC USED ON
UL 886, CSA C22.2 APPROVAL
CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE