O-Z/Gedney Rigid/EMT Conduit Cabinet Compound Bushing HPE-100

Description
ZINC PLATED STEEL MATERIAL 2-1/8 INCH EXPOSED WIRE, RUBBER/PLASTIC INSULATED CABLE USED ON 0.68 INCH WIRE SIZE CSA APPROVAL 1-3/4 INCH DIAMETER 1 INCH CONDUIT SIZE WITH CANVAS BAKELITE CLAMPING DEVICE ZINC PLATED LOCKNUT HPE MODEL
Datasheet
Description
ZINC PLATED STEEL MATERIAL 2-1/8 INCH EXPOSED WIRE, RUBBER/PLASTIC INSULATED CABLE USED ON 0.68 INCH WIRE SIZE CSA APPROVAL 1-3/4 INCH DIAMETER 1 INCH CONDUIT SIZE WITH CANVAS BAKELITE CLAMPING DEVICE ZINC PLATED LOCKNUT HPE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Cabinet Compound Bushing - HPE-100 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Cabinet Compound Bushing
HPE-100
Rigid/EMT Conduit Cabinet Compound Bushing HPE-100
ZINC PLATED STEEL MATERIAL 2-1/8 INCH EXPOSED WIRE, RUBBER/PLASTIC INSULATED CABLE USED ON 0.68 INCH WIRE SIZE CSA APPROVAL 1-3/4 INCH DIAMETER 1 INCH CONDUIT SIZE WITH CANVAS BAKELITE CLAMPING DEVICE ZINC PLATED LOCKNUT HPE MODEL
  • ZINC PLATED STEEL MATERIAL
  • 2-1/8 INCH
  • EXPOSED WIRE, RUBBER/PLASTIC INSULATED CABLE USED ON
  • 0.68 INCH WIRE SIZE
  • CSA APPROVAL
  • 1-3/4 INCH DIAMETER
  • 1 INCH CONDUIT SIZE
  • WITH CANVAS BAKELITE CLAMPING DEVICE
  • ZINC PLATED LOCKNUT
  • HPE MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number HPE-100
Product Name Rigid/EMT Conduit Cabinet Compound Bushing
Fitting Type Rigid/EMT Conduit Cabinet Compound Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details