O-Z/Gedney Conduit Body Cover MKGL125MG

Description
HOT DIP GALVANIZED MALLEABLE IRON (BODY), NEOPRENE GASKET, STAINLESS STEEL (SCREW) MATERIAL UL 514A, CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 USED ON MODEL/BRAND LB6X/UB6X/LL6X/LR6X INCLUDES (2) COVER SCREW
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE IRON (BODY), NEOPRENE GASKET, STAINLESS STEEL (SCREW) MATERIAL UL 514A, CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 USED ON MODEL/BRAND LB6X/UB6X/LL6X/LR6X INCLUDES (2) COVER SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - MKGL125MG - O-Z/Gedney
St. Louis, MO, USA
Conduit Body Cover
MKGL125MG
Conduit Body Cover MKGL125MG
HOT DIP GALVANIZED MALLEABLE IRON (BODY), NEOPRENE GASKET, STAINLESS STEEL (SCREW) MATERIAL UL 514A, CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 USED ON MODEL/BRAND LB6X/UB6X/LL6X/LR6X INCLUDES (2) COVER SCREW
  • HOT DIP GALVANIZED MALLEABLE IRON (BODY), NEOPRENE GASKET, STAINLESS STEEL (SCREW) MATERIAL
  • UL 514A, CSA C22.2 APPROVAL
  • 1-1/4 INCH TRADE SIZE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10
  • USED ON MODEL/BRAND LB6X/UB6X/LL6X/LR6X
  • INCLUDES (2) COVER SCREW
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number MKGL125MG
Product Name Conduit Body Cover
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details