O-Z/Gedney Armored Cable/Flex Conduit Connector KC-75

Description
ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL (2) SCREW, CLAMP INSTALLATION UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE 7/8 TO 1-3/32 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE/NON-METALLIC CABLE/SE CABLE SINGLE CABLE OPENING INCLUDES LOCKNUT USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1 KC MODEL
Datasheet
Description
ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL (2) SCREW, CLAMP INSTALLATION UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE 7/8 TO 1-3/32 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE/NON-METALLIC CABLE/SE CABLE SINGLE CABLE OPENING INCLUDES LOCKNUT USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1 KC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - KC-75 - O-Z/Gedney
St. Louis, MO, USA
Armored Cable/Flex Conduit Connector
KC-75
Armored Cable/Flex Conduit Connector KC-75
ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL (2) SCREW, CLAMP INSTALLATION UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE 7/8 TO 1-3/32 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE/NON-METALLIC CABLE/SE CABLE SINGLE CABLE OPENING INCLUDES LOCKNUT USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1 KC MODEL
  • ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL
  • (2) SCREW, CLAMP INSTALLATION
  • UL 514B, CSA C22.2 APPROVAL
  • 3/4 INCH TRADE SIZE
  • 7/8 TO 1-3/32 INCH CORD SIZE
  • NON-INSULATED THROAT TYPE
  • ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE/NON-METALLIC CABLE/SE CABLE
  • SINGLE CABLE OPENING
  • INCLUDES LOCKNUT
  • USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1
  • KC MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number KC-75
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Armored Cable/Flex Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8725915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details