O-Z/Gedney Rigid/EMT Conduit Nipple ON-125

Description
OFFSET, THREADED MALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-5/8 INCH RIGID CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 ON MODEL
Datasheet
Description
OFFSET, THREADED MALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-5/8 INCH RIGID CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 ON MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - ON-125 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Nipple
ON-125
Rigid/EMT Conduit Nipple ON-125
OFFSET, THREADED MALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-5/8 INCH RIGID CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 ON MODEL
  • OFFSET, THREADED MALE TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 1-5/8 INCH
  • RIGID CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1-1/4 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • ON MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number ON-125
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.4331 inch (11 mm)
Material Nylon; Nylon 66
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details