O-Z/Gedney Rigid/EMT Conduit Bushing HB-100

Description
HOT DIP GALVANIZED MALLEABLE IRON/STEEL MATERIAL 3/4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-5/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE INSTALLATION THREADED FEMALE HB MODEL
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE IRON/STEEL MATERIAL 3/4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-5/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE INSTALLATION THREADED FEMALE HB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - HB-100 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Bushing
HB-100
Rigid/EMT Conduit Bushing HB-100
HOT DIP GALVANIZED MALLEABLE IRON/STEEL MATERIAL 3/4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-5/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE INSTALLATION THREADED FEMALE HB MODEL
  • HOT DIP GALVANIZED MALLEABLE IRON/STEEL MATERIAL
  • 3/4 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1-5/8 INCH DIAMETER
  • 150 DEG C TEMPERATURE RATING
  • 1 INCH TRADE SIZE
  • THERMOSET PHENOLIC INSULATED THROAT TYPE
  • INSTALLATION THREADED FEMALE
  • HB MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number HB-100
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 7639217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Recessed cover
Size 0.7874 to 0.9843 inch (20 to 25 mm)
Material Steel; Steel
View Details