O-Z/Gedney Rigid/EMT Conduit Bushing PPC-400

Description
THREADLESS TYPE POLYETHYLENE MATERIAL 7/8 INCH PLUG BUSHING, RIGID/IMC CONDUIT USED ON 4-3/8 INCH DIAMETER 4 INCH TRADE SIZE INSULATED THROAT TYPE USED ON BUSHING TYPE A, B, IBC, BB, IB, BIG, HBLG AND TYPE 2-SERIES PPC MODEL
Datasheet
Description
THREADLESS TYPE POLYETHYLENE MATERIAL 7/8 INCH PLUG BUSHING, RIGID/IMC CONDUIT USED ON 4-3/8 INCH DIAMETER 4 INCH TRADE SIZE INSULATED THROAT TYPE USED ON BUSHING TYPE A, B, IBC, BB, IB, BIG, HBLG AND TYPE 2-SERIES PPC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - PPC-400 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Bushing
PPC-400
Rigid/EMT Conduit Bushing PPC-400
THREADLESS TYPE POLYETHYLENE MATERIAL 7/8 INCH PLUG BUSHING, RIGID/IMC CONDUIT USED ON 4-3/8 INCH DIAMETER 4 INCH TRADE SIZE INSULATED THROAT TYPE USED ON BUSHING TYPE A, B, IBC, BB, IB, BIG, HBLG AND TYPE 2-SERIES PPC MODEL
  • THREADLESS TYPE
  • POLYETHYLENE MATERIAL
  • 7/8 INCH
  • PLUG BUSHING, RIGID/IMC CONDUIT USED ON
  • 4-3/8 INCH DIAMETER
  • 4 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • USED ON BUSHING TYPE A, B, IBC, BB, IB, BIG, HBLG AND TYPE 2-SERIES
  • PPC MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number PPC-400
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details