O-Z/Gedney Datasheets for Pushbutton Enclosures

Pushbutton enclosures are designed to house and protect electronic panels, controls, and components and while allowing functionality through pushbuttons on the surface. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants such as dust and water.
Pushbutton Enclosures: Learn more

Product Name Notes
DEAD END TYPE 1NO-1NC, MOMENTARY, UNIVERSAL CONTACT CONFIGURATION (1) 3/4 INCH HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 508/698/1203 APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP...