O-Z/Gedney Grounding Bushing IBC-150L-20AC

Description
THREADED, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 11/16 INCH RIGID CONDUIT/IMC USED ON 14 TO 2/0 AWG WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, CSA C22.2 APPROVAL 2-5/16 INCH DIAMETER 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE LAY-IN, TIN PLATED ALUMINUM LUG TYPE APPLICABLE STANDARD W-F-408E, NEMA FB-1 TEMPERATURE RATING 150 DEG C IBC-L-AC MODEL
Datasheet
Description
THREADED, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 11/16 INCH RIGID CONDUIT/IMC USED ON 14 TO 2/0 AWG WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, CSA C22.2 APPROVAL 2-5/16 INCH DIAMETER 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE LAY-IN, TIN PLATED ALUMINUM LUG TYPE APPLICABLE STANDARD W-F-408E, NEMA FB-1 TEMPERATURE RATING 150 DEG C IBC-L-AC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Bushing - IBC-150L-20AC - O-Z/Gedney
St. Louis, MO, USA
Grounding Bushing
IBC-150L-20AC
Grounding Bushing IBC-150L-20AC
THREADED, SET SCREW TYPE ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 11/16 INCH RIGID CONDUIT/IMC USED ON 14 TO 2/0 AWG WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467, CSA C22.2 APPROVAL 2-5/16 INCH DIAMETER 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE LAY-IN, TIN PLATED ALUMINUM LUG TYPE APPLICABLE STANDARD W-F-408E, NEMA FB-1 TEMPERATURE RATING 150 DEG C IBC-L-AC MODEL
  • THREADED, SET SCREW TYPE
  • ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL
  • 11/16 INCH
  • RIGID CONDUIT/IMC USED ON
  • 14 TO 2/0 AWG WIRE SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 467, CSA C22.2 APPROVAL
  • 2-5/16 INCH DIAMETER
  • 1-1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • LAY-IN, TIN PLATED ALUMINUM LUG TYPE
  • APPLICABLE STANDARD W-F-408E, NEMA FB-1
  • TEMPERATURE RATING 150 DEG C
  • IBC-L-AC MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number IBC-150L-20AC
Product Name Grounding Bushing
Fitting Type Grounding Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 8722203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details