ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL
(4) SCREW, CLAMP INSTALLATION
UL 514B, CSA C22.2 APPROVAL
4 INCH TRADE SIZE
4-7/16 TO 4-1/16 INCH CORD SIZE
INSULATED THROAT TYPE
ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE/NON-METALLIC CABLE/SE CABLE
SINGLE CABLE OPENING
INCLUDES LOCKNUT
USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT
APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1
KC MODEL
O-Z/Gedney
Done
Datasheet
Description
ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL
(4) SCREW, CLAMP INSTALLATION
UL 514B, CSA C22.2 APPROVAL
4 INCH TRADE SIZE
4-7/16 TO 4-1/16 INCH CORD SIZE
INSULATED THROAT TYPE
ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE/NON-METALLIC CABLE/SE CABLE
SINGLE CABLE OPENING
INCLUDES LOCKNUT
USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT
APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1
KC MODEL
ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL
(4) SCREW, CLAMP INSTALLATION
UL 514B, CSA C22.2 APPROVAL
4 INCH TRADE SIZE
4-7/16 TO 4-1/16 INCH CORD SIZE
INSULATED THROAT TYPE
ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE/NON-METALLIC CABLE/SE CABLE
SINGLE CABLE OPENING
INCLUDES LOCKNUT
USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT
APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1
KC MODEL
ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL
(4) SCREW, CLAMP INSTALLATION
UL 514B, CSA C22.2 APPROVAL
4 INCH TRADE SIZE
4-7/16 TO 4-1/16 INCH CORD SIZE
INSULATED THROAT TYPE
ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE/NON-METALLIC CABLE/SE CABLE
SINGLE CABLE OPENING
INCLUDES LOCKNUT
USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT
APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1