O-Z/Gedney Grounding Bushing HBLG-2022

Description
THREADED, SET SCREW TYPE HOT DIP/MECHANICALLY GALVANIZED ASTM A-153 MALLEABLE IRON BODY, STAINLESS STEEL SCREW MATERIAL 7/8 INCH RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467/514B, CSA 22.2 APPROVAL 2-3/4 INCH DIAMETER 2 INCH TRADE SIZE PHENOLIC INSULATED THROAT TYPE LAY-IN, TIN PLATED COPPER SADDLE LUG TYPE COPPER PLUS[TM] BRAND APPLICABLE STANDARD W-F-408E, NEMA FB-1 HBLG MODEL
Datasheet
Description
THREADED, SET SCREW TYPE HOT DIP/MECHANICALLY GALVANIZED ASTM A-153 MALLEABLE IRON BODY, STAINLESS STEEL SCREW MATERIAL 7/8 INCH RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467/514B, CSA 22.2 APPROVAL 2-3/4 INCH DIAMETER 2 INCH TRADE SIZE PHENOLIC INSULATED THROAT TYPE LAY-IN, TIN PLATED COPPER SADDLE LUG TYPE COPPER PLUS[TM] BRAND APPLICABLE STANDARD W-F-408E, NEMA FB-1 HBLG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Bushing - HBLG-2022 - O-Z/Gedney
St. Louis, MO, USA
Grounding Bushing
HBLG-2022
Grounding Bushing HBLG-2022
THREADED, SET SCREW TYPE HOT DIP/MECHANICALLY GALVANIZED ASTM A-153 MALLEABLE IRON BODY, STAINLESS STEEL SCREW MATERIAL 7/8 INCH RIGID CONDUIT/IMC USED ON 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467/514B, CSA 22.2 APPROVAL 2-3/4 INCH DIAMETER 2 INCH TRADE SIZE PHENOLIC INSULATED THROAT TYPE LAY-IN, TIN PLATED COPPER SADDLE LUG TYPE COPPER PLUS[TM] BRAND APPLICABLE STANDARD W-F-408E, NEMA FB-1 HBLG MODEL
  • THREADED, SET SCREW TYPE
  • HOT DIP/MECHANICALLY GALVANIZED ASTM A-153 MALLEABLE IRON BODY, STAINLESS STEEL SCREW MATERIAL
  • 7/8 INCH
  • RIGID CONDUIT/IMC USED ON
  • 8 AWG SOLID/STRANDED TO 2/0 AWG STRANDED WIRE SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 467/514B, CSA 22.2 APPROVAL
  • 2-3/4 INCH DIAMETER
  • 2 INCH TRADE SIZE
  • PHENOLIC INSULATED THROAT TYPE
  • LAY-IN, TIN PLATED COPPER SADDLE LUG TYPE
  • COPPER PLUS[TM] BRAND
  • APPLICABLE STANDARD W-F-408E, NEMA FB-1
  • HBLG MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number HBLG-2022
Product Name Grounding Bushing
Fitting Type Grounding Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Conduit Fittings - 8722357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.7874 inch (20 mm)
Material Brass
View Details