O-Z/Gedney Rigid/EMT Conduit Bushing IB-75

Description
THREADED FEMALE TYPE POLYPROPYLENE MATERIAL 7/16 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-5/16 INCH DIAMETER 105 DEG C TEMPERATURE RATING 3/4 INCH TRADE SIZE POLYPROPYLENE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E IB MODEL
Datasheet
Description
THREADED FEMALE TYPE POLYPROPYLENE MATERIAL 7/16 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-5/16 INCH DIAMETER 105 DEG C TEMPERATURE RATING 3/4 INCH TRADE SIZE POLYPROPYLENE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E IB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - IB-75 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Bushing
IB-75
Rigid/EMT Conduit Bushing IB-75
THREADED FEMALE TYPE POLYPROPYLENE MATERIAL 7/16 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-5/16 INCH DIAMETER 105 DEG C TEMPERATURE RATING 3/4 INCH TRADE SIZE POLYPROPYLENE INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E IB MODEL
  • THREADED FEMALE TYPE
  • POLYPROPYLENE MATERIAL
  • 7/16 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1-5/16 INCH DIAMETER
  • 105 DEG C TEMPERATURE RATING
  • 3/4 INCH TRADE SIZE
  • POLYPROPYLENE INSULATED THROAT TYPE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E
  • IB MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number IB-75
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Conduit Fittings - 606046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details