O-Z/Gedney Armored Cable/Flex Conduit Connector KC-51

Description
ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL (2) SCREW, CLAMP INSTALLATION UL 514B, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE 3/4 INCH KNOCKOUT SIZE 1/2 TO 15/16 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE/NON-METALLIC CABLE/SE CABLE SINGLE CABLE OPENING INCLUDES LOCKNUT USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1 KC MODEL
Datasheet
Description
ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL (2) SCREW, CLAMP INSTALLATION UL 514B, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE 3/4 INCH KNOCKOUT SIZE 1/2 TO 15/16 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE/NON-METALLIC CABLE/SE CABLE SINGLE CABLE OPENING INCLUDES LOCKNUT USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1 KC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - KC-51 - O-Z/Gedney
St. Louis, MO, USA
Armored Cable/Flex Conduit Connector
KC-51
Armored Cable/Flex Conduit Connector KC-51
ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL (2) SCREW, CLAMP INSTALLATION UL 514B, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE 3/4 INCH KNOCKOUT SIZE 1/2 TO 15/16 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE/NON-METALLIC CABLE/SE CABLE SINGLE CABLE OPENING INCLUDES LOCKNUT USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1 KC MODEL
  • ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL
  • (2) SCREW, CLAMP INSTALLATION
  • UL 514B, CSA C22.2 APPROVAL
  • 1/2 INCH TRADE SIZE
  • 3/4 INCH KNOCKOUT SIZE
  • 1/2 TO 15/16 INCH CORD SIZE
  • NON-INSULATED THROAT TYPE
  • ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE/NON-METALLIC CABLE/SE CABLE
  • SINGLE CABLE OPENING
  • INCLUDES LOCKNUT
  • USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1
  • KC MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number KC-51
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Armored Cable/Flex Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit Fittings - 8722284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details