O-Z/Gedney Cable in Rigid/EMT Conduit Sealing Bushing KR-500

Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 1-3/4 INCH (2) 1.99 INCH/(3) 1.91 INCH/(4) 1.6 INCH WIRE SIZE CSA C22.2 APPROVAL 6-1/4 INCH DIAMETER 5 INCH CONDUIT SIZE KR MODEL
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 1-3/4 INCH (2) 1.99 INCH/(3) 1.91 INCH/(4) 1.6 INCH WIRE SIZE CSA C22.2 APPROVAL 6-1/4 INCH DIAMETER 5 INCH CONDUIT SIZE KR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable in Rigid/EMT Conduit Sealing Bushing - KR-500 - O-Z/Gedney
St. Louis, MO, USA
Cable in Rigid/EMT Conduit Sealing Bushing
KR-500
Cable in Rigid/EMT Conduit Sealing Bushing KR-500
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 1-3/4 INCH (2) 1.99 INCH/(3) 1.91 INCH/(4) 1.6 INCH WIRE SIZE CSA C22.2 APPROVAL 6-1/4 INCH DIAMETER 5 INCH CONDUIT SIZE KR MODEL
  • HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL
  • 1-3/4 INCH
  • (2) 1.99 INCH/(3) 1.91 INCH/(4) 1.6 INCH WIRE SIZE
  • CSA C22.2 APPROVAL
  • 6-1/4 INCH DIAMETER
  • 5 INCH CONDUIT SIZE
  • KR MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number KR-500
Product Name Cable in Rigid/EMT Conduit Sealing Bushing
Fitting Type Cable in Rigid/EMT Conduit Sealing Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details