O-Z/Gedney Conduit Body Cover MKGL300A

Description
ALUMINUM (BODY), NEOPRENE (GASKET), STAINLESS STEEL (SCREW) MATERIAL UL 514A, CSA C22.2 APPROVAL 3 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 USED ON MODEL/BRAND LB6X INCLUDES (6) COVER SCREW
Datasheet
Description
ALUMINUM (BODY), NEOPRENE (GASKET), STAINLESS STEEL (SCREW) MATERIAL UL 514A, CSA C22.2 APPROVAL 3 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 USED ON MODEL/BRAND LB6X INCLUDES (6) COVER SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - MKGL300A - O-Z/Gedney
St. Louis, MO, USA
Conduit Body Cover
MKGL300A
Conduit Body Cover MKGL300A
ALUMINUM (BODY), NEOPRENE (GASKET), STAINLESS STEEL (SCREW) MATERIAL UL 514A, CSA C22.2 APPROVAL 3 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 USED ON MODEL/BRAND LB6X INCLUDES (6) COVER SCREW
  • ALUMINUM (BODY), NEOPRENE (GASKET), STAINLESS STEEL (SCREW) MATERIAL
  • UL 514A, CSA C22.2 APPROVAL
  • 3 INCH TRADE SIZE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10
  • USED ON MODEL/BRAND LB6X
  • INCLUDES (6) COVER SCREW
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number MKGL300A
Product Name Conduit Body Cover
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details