O-Z/Gedney Explosionproof Conduit Elbow LBH-0507A

Description
PULLING TYPE COPPER FREE ALUMINUM MATERIAL NATURAL FINISH UL 886, CSA C22.2 APPROVAL 1/2 TO 3/4 INCH TRADE SIZE APPLICATION PROVIDES ACCESS TO CONDUCTOR FOR PULLING, SPLICING AND MAINTENANCE IN HAZARDOUS LOCATION LBH-A MODEL
Datasheet
Description
PULLING TYPE COPPER FREE ALUMINUM MATERIAL NATURAL FINISH UL 886, CSA C22.2 APPROVAL 1/2 TO 3/4 INCH TRADE SIZE APPLICATION PROVIDES ACCESS TO CONDUCTOR FOR PULLING, SPLICING AND MAINTENANCE IN HAZARDOUS LOCATION LBH-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow - LBH-0507A - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Conduit Elbow
LBH-0507A
Explosionproof Conduit Elbow LBH-0507A
PULLING TYPE COPPER FREE ALUMINUM MATERIAL NATURAL FINISH UL 886, CSA C22.2 APPROVAL 1/2 TO 3/4 INCH TRADE SIZE APPLICATION PROVIDES ACCESS TO CONDUCTOR FOR PULLING, SPLICING AND MAINTENANCE IN HAZARDOUS LOCATION LBH-A MODEL
  • PULLING TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • NATURAL FINISH
  • UL 886, CSA C22.2 APPROVAL
  • 1/2 TO 3/4 INCH TRADE SIZE
  • APPLICATION PROVIDES ACCESS TO CONDUCTOR FOR PULLING, SPLICING AND MAINTENANCE IN HAZARDOUS LOCATION
  • LBH-A MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number LBH-0507A
Product Name Explosionproof Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.9843 inch (25 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details