O-Z/Gedney Rigid/EMT Conduit Bushing IBC-350S

Description
THREADLESS SET SCREW TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-3/16 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 4-1/2 INCH DIAMETER 150 DEG C TEMPERATURE RATING 3-1/2 INCH TRADE SIZE THERMOPLASTIC INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 APPLICATION USED TO PROTECT WIRES AND CABLES AT ENTRY AND EXIT OF CONDUIT IBC-S MODEL
Datasheet
Description
THREADLESS SET SCREW TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-3/16 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 4-1/2 INCH DIAMETER 150 DEG C TEMPERATURE RATING 3-1/2 INCH TRADE SIZE THERMOPLASTIC INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 APPLICATION USED TO PROTECT WIRES AND CABLES AT ENTRY AND EXIT OF CONDUIT IBC-S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - IBC-350S - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Bushing
IBC-350S
Rigid/EMT Conduit Bushing IBC-350S
THREADLESS SET SCREW TYPE ZINC PLATED MALLEABLE IRON MATERIAL 1-3/16 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 4-1/2 INCH DIAMETER 150 DEG C TEMPERATURE RATING 3-1/2 INCH TRADE SIZE THERMOPLASTIC INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 APPLICATION USED TO PROTECT WIRES AND CABLES AT ENTRY AND EXIT OF CONDUIT IBC-S MODEL
  • THREADLESS SET SCREW TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 1-3/16 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 4-1/2 INCH DIAMETER
  • 150 DEG C TEMPERATURE RATING
  • 3-1/2 INCH TRADE SIZE
  • THERMOPLASTIC INSULATED THROAT TYPE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1
  • APPLICATION USED TO PROTECT WIRES AND CABLES AT ENTRY AND EXIT OF CONDUIT
  • IBC-S MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number IBC-350S
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 2535249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Polyamide 6
View Details