O-Z/Gedney Rigid/EMT Conduit Coupling ICC-125

Description
THREADED TYPE CANVAS BASE PHENOLIC MATERIAL 1-7/8 INCH RIGID CONDUIT/IMC USED ON 2 INCH DIAMETER 1-1/4 INCH TRADE SIZE MOISTURE/ACID RESISTANCE INCLUDES SUBSTANTIAL CENTER SHOULDER SHOULDER SIZE 3/8 INCH ICC MODEL
Datasheet
Description
THREADED TYPE CANVAS BASE PHENOLIC MATERIAL 1-7/8 INCH RIGID CONDUIT/IMC USED ON 2 INCH DIAMETER 1-1/4 INCH TRADE SIZE MOISTURE/ACID RESISTANCE INCLUDES SUBSTANTIAL CENTER SHOULDER SHOULDER SIZE 3/8 INCH ICC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - ICC-125 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Coupling
ICC-125
Rigid/EMT Conduit Coupling ICC-125
THREADED TYPE CANVAS BASE PHENOLIC MATERIAL 1-7/8 INCH RIGID CONDUIT/IMC USED ON 2 INCH DIAMETER 1-1/4 INCH TRADE SIZE MOISTURE/ACID RESISTANCE INCLUDES SUBSTANTIAL CENTER SHOULDER SHOULDER SIZE 3/8 INCH ICC MODEL
  • THREADED TYPE
  • CANVAS BASE PHENOLIC MATERIAL
  • 1-7/8 INCH
  • RIGID CONDUIT/IMC USED ON
  • 2 INCH DIAMETER
  • 1-1/4 INCH TRADE SIZE
  • MOISTURE/ACID RESISTANCE
  • INCLUDES SUBSTANTIAL CENTER SHOULDER
  • SHOULDER SIZE 3/8 INCH
  • ICC MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number ICC-125
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 8722357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.7874 inch (20 mm)
Material Brass
View Details