O-Z/Gedney Explosionproof Conduit Reducer Coupling ME-323S

Description
ZINC ELECTROPLATED STEEL MATERIAL 1.38 INCH DIAMETER X 1.34 INCH HEIGHT SIZE 1/2 INCH SMALL END TRADE SIZE 3/4 INCH LARGE END TRADE SIZE CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF USED ON RIGID/IMC CONDUIT APPLICATION WET LOCATION, HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC ME-S MODEL
Datasheet
Description
ZINC ELECTROPLATED STEEL MATERIAL 1.38 INCH DIAMETER X 1.34 INCH HEIGHT SIZE 1/2 INCH SMALL END TRADE SIZE 3/4 INCH LARGE END TRADE SIZE CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF USED ON RIGID/IMC CONDUIT APPLICATION WET LOCATION, HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC ME-S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Reducer Coupling - ME-323S - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Conduit Reducer Coupling
ME-323S
Explosionproof Conduit Reducer Coupling ME-323S
ZINC ELECTROPLATED STEEL MATERIAL 1.38 INCH DIAMETER X 1.34 INCH HEIGHT SIZE 1/2 INCH SMALL END TRADE SIZE 3/4 INCH LARGE END TRADE SIZE CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF USED ON RIGID/IMC CONDUIT APPLICATION WET LOCATION, HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC ME-S MODEL
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 1.38 INCH DIAMETER X 1.34 INCH HEIGHT SIZE
  • 1/2 INCH SMALL END TRADE SIZE
  • 3/4 INCH LARGE END TRADE SIZE
  • CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • CONSTRUCTIONAL FEATURE EXPLOSIONPROOF, DUST-IGNITIONPROOF
  • USED ON RIGID/IMC CONDUIT
  • APPLICATION WET LOCATION, HAZARDOUS LOCATION
  • APPLICABLE STANDARD NEC, CEC
  • ME-S MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number ME-323S
Product Name Explosionproof Conduit Reducer Coupling
Fitting Type Coupling; Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8725915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details