O-Z/Gedney Grounding Bushing HBLG-4150

Description
HOT DIP/MECHANICALLY GALVANIZED ASTM A-153 MALLEABLE IRON/STEEL BODY, STAINLESS STEEL SCREW MATERIAL 1-1/8 INCH RIGID CONDUIT/IMC USED ON 250 TO 500 MCM STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 514B, CSA 22.2 APPROVAL 5 INCH DIAMETER 4 INCH TRADE SIZE PHENOLIC INSULATED THROAT TYPE LAY IN LUG TYPE COPPER PLUS[T] BRAND INSTALLATION SET SCREW HBLG MODEL
Datasheet
Description
HOT DIP/MECHANICALLY GALVANIZED ASTM A-153 MALLEABLE IRON/STEEL BODY, STAINLESS STEEL SCREW MATERIAL 1-1/8 INCH RIGID CONDUIT/IMC USED ON 250 TO 500 MCM STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 514B, CSA 22.2 APPROVAL 5 INCH DIAMETER 4 INCH TRADE SIZE PHENOLIC INSULATED THROAT TYPE LAY IN LUG TYPE COPPER PLUS[T] BRAND INSTALLATION SET SCREW HBLG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Bushing - HBLG-4150 - O-Z/Gedney
St. Louis, MO, USA
Grounding Bushing
HBLG-4150
Grounding Bushing HBLG-4150
HOT DIP/MECHANICALLY GALVANIZED ASTM A-153 MALLEABLE IRON/STEEL BODY, STAINLESS STEEL SCREW MATERIAL 1-1/8 INCH RIGID CONDUIT/IMC USED ON 250 TO 500 MCM STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 514B, CSA 22.2 APPROVAL 5 INCH DIAMETER 4 INCH TRADE SIZE PHENOLIC INSULATED THROAT TYPE LAY IN LUG TYPE COPPER PLUS[T] BRAND INSTALLATION SET SCREW HBLG MODEL
  • HOT DIP/MECHANICALLY GALVANIZED ASTM A-153 MALLEABLE IRON/STEEL BODY, STAINLESS STEEL SCREW MATERIAL
  • 1-1/8 INCH
  • RIGID CONDUIT/IMC USED ON
  • 250 TO 500 MCM STRANDED WIRE SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 467, UL 514B, CSA 22.2 APPROVAL
  • 5 INCH DIAMETER
  • 4 INCH TRADE SIZE
  • PHENOLIC INSULATED THROAT TYPE
  • LAY IN LUG TYPE
  • COPPER PLUS[T] BRAND
  • INSTALLATION SET SCREW
  • HBLG MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number HBLG-4150
Product Name Grounding Bushing
Fitting Type Grounding Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit Fittings - 228788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type T piece
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details