O-Z/Gedney Rigid/EMT Conduit Bushing IBC-100

Description
THREADED FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 5/8 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-3/4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1 INCH TRADE SIZE THERMOPLASTIC INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 APPLICATION USED TO PROTECT WIRES AND CABLES AT ENTRY AND EXIT OF CONDUIT IBC MODEL
Datasheet
Description
THREADED FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 5/8 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-3/4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1 INCH TRADE SIZE THERMOPLASTIC INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 APPLICATION USED TO PROTECT WIRES AND CABLES AT ENTRY AND EXIT OF CONDUIT IBC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - IBC-100 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Bushing
IBC-100
Rigid/EMT Conduit Bushing IBC-100
THREADED FEMALE TYPE ZINC PLATED MALLEABLE IRON MATERIAL 5/8 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-3/4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1 INCH TRADE SIZE THERMOPLASTIC INSULATED THROAT TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1 APPLICATION USED TO PROTECT WIRES AND CABLES AT ENTRY AND EXIT OF CONDUIT IBC MODEL
  • THREADED FEMALE TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 5/8 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1-3/4 INCH DIAMETER
  • 150 DEG C TEMPERATURE RATING
  • 1 INCH TRADE SIZE
  • THERMOPLASTIC INSULATED THROAT TYPE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB-1
  • APPLICATION USED TO PROTECT WIRES AND CABLES AT ENTRY AND EXIT OF CONDUIT
  • IBC MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number IBC-100
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 4711265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details