O-Z/Gedney Explosionproof Closure Plug PLG250CA

Description
THREADED TYPE COPPER FREE ALUMINUM MATERIAL CONDUIT OUTLET BOX/HUB USED ON UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 2-1/2 INCH TRADE SIZE PATENTED HEAD STYLE PLG MODEL
Datasheet
Description
THREADED TYPE COPPER FREE ALUMINUM MATERIAL CONDUIT OUTLET BOX/HUB USED ON UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 2-1/2 INCH TRADE SIZE PATENTED HEAD STYLE PLG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Closure Plug - PLG250CA - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Closure Plug
PLG250CA
Explosionproof Closure Plug PLG250CA
THREADED TYPE COPPER FREE ALUMINUM MATERIAL CONDUIT OUTLET BOX/HUB USED ON UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 2-1/2 INCH TRADE SIZE PATENTED HEAD STYLE PLG MODEL
  • THREADED TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • CONDUIT OUTLET BOX/HUB USED ON
  • UL APPROVAL
  • CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE
  • 2-1/2 INCH TRADE SIZE
  • PATENTED HEAD STYLE
  • PLG MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number PLG250CA
Product Name Explosionproof Closure Plug
Fitting Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external thread fitting
Size 2.95 inch (75 mm)
Material Steel; Steel
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details