O-Z/Gedney Armored Cable/Flex Conduit Connector KC-125T

Description
ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL (2) SCREW, CLAMP INSTALLATION UL 514B, CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE 1-5/8 TO 1-9/32 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE/NON-METALLIC CABLE/SE CABLE SINGLE CABLE OPENING INCLUDES LOCKNUT USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1 KC MODEL
Datasheet
Description
ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL (2) SCREW, CLAMP INSTALLATION UL 514B, CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE 1-5/8 TO 1-9/32 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE/NON-METALLIC CABLE/SE CABLE SINGLE CABLE OPENING INCLUDES LOCKNUT USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1 KC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - KC-125T - O-Z/Gedney
St. Louis, MO, USA
Armored Cable/Flex Conduit Connector
KC-125T
Armored Cable/Flex Conduit Connector KC-125T
ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL (2) SCREW, CLAMP INSTALLATION UL 514B, CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE 1-5/8 TO 1-9/32 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE/NON-METALLIC CABLE/SE CABLE SINGLE CABLE OPENING INCLUDES LOCKNUT USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1 KC MODEL
  • ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL
  • (2) SCREW, CLAMP INSTALLATION
  • UL 514B, CSA C22.2 APPROVAL
  • 1-1/4 INCH TRADE SIZE
  • 1-5/8 TO 1-9/32 INCH CORD SIZE
  • INSULATED THROAT TYPE
  • ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE/NON-METALLIC CABLE/SE CABLE
  • SINGLE CABLE OPENING
  • INCLUDES LOCKNUT
  • USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1
  • KC MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number KC-125T
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Armored Cable/Flex Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 607998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Lock ring
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details