O-Z/Gedney Armored Cable/Flex Conduit Connector KC-250T

Description
ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL (2) SCREW, CLAMP INSTALLATION UL 514B, CSA C22.2 APPROVAL 2-1/2 INCH TRADE SIZE 2-7/16 TO 3 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE/NON-METALLIC CABLE/SE CABLE SINGLE CABLE OPENING INCLUDES LOCKNUT USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1 KC MODEL
Datasheet
Description
ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL (2) SCREW, CLAMP INSTALLATION UL 514B, CSA C22.2 APPROVAL 2-1/2 INCH TRADE SIZE 2-7/16 TO 3 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE/NON-METALLIC CABLE/SE CABLE SINGLE CABLE OPENING INCLUDES LOCKNUT USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1 KC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - KC-250T - O-Z/Gedney
St. Louis, MO, USA
Armored Cable/Flex Conduit Connector
KC-250T
Armored Cable/Flex Conduit Connector KC-250T
ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL (2) SCREW, CLAMP INSTALLATION UL 514B, CSA C22.2 APPROVAL 2-1/2 INCH TRADE SIZE 2-7/16 TO 3 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE/NON-METALLIC CABLE/SE CABLE SINGLE CABLE OPENING INCLUDES LOCKNUT USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1 KC MODEL
  • ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL
  • (2) SCREW, CLAMP INSTALLATION
  • UL 514B, CSA C22.2 APPROVAL
  • 2-1/2 INCH TRADE SIZE
  • 2-7/16 TO 3 INCH CORD SIZE
  • INSULATED THROAT TYPE
  • ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE/NON-METALLIC CABLE/SE CABLE
  • SINGLE CABLE OPENING
  • INCLUDES LOCKNUT
  • USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-406E, NEMA FB-1
  • KC MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number KC-250T
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Armored Cable/Flex Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8725928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Brass
View Details