O-Z/Gedney Conduit Body Cover OZG170IG

Description
CLIP-ON TYPE ZINC PRE-GALVANIZED STAMPED STEEL (BODY), STAINLESS STEEL (SCREW), ZINC ELECTROPLATED (CLIP) MATERIAL UL 514A, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE FORM 7 FORM TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 CONSTRUCTIONAL FEATURE CORROSION RESISTANT, WEATHER RESISTANT APPLICATION WET LOCATION CLIP-ON[TM] MODEL
Datasheet
Description
CLIP-ON TYPE ZINC PRE-GALVANIZED STAMPED STEEL (BODY), STAINLESS STEEL (SCREW), ZINC ELECTROPLATED (CLIP) MATERIAL UL 514A, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE FORM 7 FORM TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 CONSTRUCTIONAL FEATURE CORROSION RESISTANT, WEATHER RESISTANT APPLICATION WET LOCATION CLIP-ON[TM] MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - OZG170IG - O-Z/Gedney
St. Louis, MO, USA
Conduit Body Cover
OZG170IG
Conduit Body Cover OZG170IG
CLIP-ON TYPE ZINC PRE-GALVANIZED STAMPED STEEL (BODY), STAINLESS STEEL (SCREW), ZINC ELECTROPLATED (CLIP) MATERIAL UL 514A, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE FORM 7 FORM TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 CONSTRUCTIONAL FEATURE CORROSION RESISTANT, WEATHER RESISTANT APPLICATION WET LOCATION CLIP-ON[TM] MODEL
  • CLIP-ON TYPE
  • ZINC PRE-GALVANIZED STAMPED STEEL (BODY), STAINLESS STEEL (SCREW), ZINC ELECTROPLATED (CLIP) MATERIAL
  • UL 514A, CSA C22.2 APPROVAL
  • 1/2 INCH TRADE SIZE
  • FORM 7 FORM TYPE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT, WEATHER RESISTANT
  • APPLICATION WET LOCATION
  • CLIP-ON[TM] MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number OZG170IG
Product Name Conduit Body Cover
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details